Vishay Precision Group IR LEDs VSMB2943SLX01

Description
IR Emit.HPower HSpeed 940nm SMD SL-e3
Request a Quote
Description
IR Emit.HPower HSpeed 940nm SMD SL-e3
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
IR LEDs - 8133672P - RS Components, Ltd.
Corby, Northants, United Kingdom
IR LEDs
8133672P
IR LEDs 8133672P
IR Emit.HPower HSpeed 940nm SMD SL-e3

IR Emit.HPower HSpeed 940nm SMD SL-e3

Supplier's Site
IR LEDs - 8133672 - RS Components, Ltd.
Corby, Northants, United Kingdom
IR LEDs
8133672
IR LEDs 8133672
IR Emit.HPower HSpeed 940nm SMD SL-e3

IR Emit.HPower HSpeed 940nm SMD SL-e3

Supplier's Site
IR LEDs - 1657222 - RS Components, Ltd.
Corby, Northants, United Kingdom
IR LEDs
1657222
IR LEDs 1657222
IR Emit.HPower HSpeed 940nm SMD SL-e3

IR Emit.HPower HSpeed 940nm SMD SL-e3

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd.
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 8133672P 8133672
Product Name IR LEDs IR LEDs
LED Type Infrared Infrared
Peak Wavelength 960 nm (9600 Å) 960 nm (9600 Å)
Optical Power Output 40 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736364 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 1050 nm (10500 Å)
View Details
LED Indication - Discrete - 846-SLI-430MG3F-ND - DigiKey
ROHM Semiconductor USA, LLC
Specs
LED Package: Radial
LED Type Yellow; Green
Peak Wavelength 570 nm (5700 Å)
View Details
LED Indication - Discrete - 67-1360-6-ND - DigiKey
ITW Electronic Component Solutions - Lumex
Specs
LED Package: 1210 (3225 Metric)
LED Type Red
Peak Wavelength 660 nm (6600 Å)
View Details