Vishay Precision Group Ir Emitter, 15Mw/sr, 940Nm, Smd; Peak Wavelength Vishay VSMB2943SLX01

Description
IR EMITTER, 15MW/SR, 940NM, SMD; Peak Wavelength:940nm; Angle of Half Intensity:25°; Diode Case Style:SMD; Radiant Intensity (Ie):15mW/Sr; Rise Time:15ns; Fall Time tf:15ns; Forward Current If(AV):100mA; Forward Voltage VF Max:1.6V RoHS Compliant: Yes
Datasheet
Description
IR EMITTER, 15MW/SR, 940NM, SMD; Peak Wavelength:940nm; Angle of Half Intensity:25°; Diode Case Style:SMD; Radiant Intensity (Ie):15mW/Sr; Rise Time:15ns; Fall Time tf:15ns; Forward Current If(AV):100mA; Forward Voltage VF Max:1.6V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ir Emitter, 15Mw/sr, 940Nm, Smd; Peak Wavelength Vishay - 72Y6523 - Newark, An Avnet Company
Chicago, IL, United States
Ir Emitter, 15Mw/sr, 940Nm, Smd; Peak Wavelength Vishay
72Y6523
Ir Emitter, 15Mw/sr, 940Nm, Smd; Peak Wavelength Vishay 72Y6523
IR EMITTER, 15MW/SR, 940NM, SMD; Peak Wavelength:940nm; Angle of Half Intensity:25°; Diode Case Style:SMD; Radiant Intensity (Ie):15mW/Sr; Rise Time:15ns; Fall Time tf:15ns; Forward Current If(AV):100mA; Forward Voltage VF Max:1.6V RoHS Compliant: Yes

IR EMITTER, 15MW/SR, 940NM, SMD; Peak Wavelength:940nm; Angle of Half Intensity:25°; Diode Case Style:SMD; Radiant Intensity (Ie):15mW/Sr; Rise Time:15ns; Fall Time tf:15ns; Forward Current If(AV):100mA; Forward Voltage VF Max:1.6V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 72Y6523
Product Name Ir Emitter, 15Mw/sr, 940Nm, Smd; Peak Wavelength Vishay
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Axial-Lead Glass-Bodied High Voltage Diode - M25FG - Voltage Multipliers, Inc.
Specs
Diode Type General Purpose
Diode Applications Power Diodes; High Voltage
VF 7 volts
View Details
B48-2 and B48-2T Series B484H-2 Diode Module -  - Sensata Technologies
Specs
Diode Applications Rectifier
IF 35000 to 50000 mA
View Details
Diodes - Zener - Single - 1N5259B - 905697-1N5259B - Win Source Electronics
Specs
Diode Type Zener; Zener Diode 39 V 500 mW ±5% Through Hole DO-35 (DO-204AH)
Tj -65 to 200 C (-85 to 392 F)
View Details
END - OF - LIFE - ERA85-009 - 1172362-ERA85-009 - Win Source Electronics
Fuji Electric Corp. of America
Specs
Diode Type Schottky
View Details
2 suppliers