Manufacturer: Vishay Semiconductor Opto Division
Win Source Part Number: 801931-VSMB2943SLX01
Packaging: Reel
Type: Infrared (IR)
Mounting Style: Surface Mount, Right Angle
Orientation: Side View
Viewing Angle: 50°
Voltage - Forward (Vf) (Typ): 1.35V
Wavelength: 940nm
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 2-SMD, Gull Wing
Current - DC Forward (If) (Maximum): 100mA
Popularity: High
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 3,000
MSL Level: 2A (4 Weeks)
Radiant Intensity (Ie) Min at If: 20mW/sr at 100mA
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 801931-VSMB2943SLX01 |
| Product Name | Infrared, UV, Visible Emitters - VSMB2943SLX01 |