Vishay Precision Group IR LEDs VSMB2943RGX01

Description
IR Emit.HPower HSpeed 940nm SMD RGW-e3
Request a Quote
Description
IR Emit.HPower HSpeed 940nm SMD RGW-e3
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
IR LEDs - 2576983 - RS Components, Ltd.
Corby, Northants, United Kingdom
IR LEDs
2576983
IR LEDs 2576983
IR Emit.HPower HSpeed 940nm SMD RGW-e3

IR Emit.HPower HSpeed 940nm SMD RGW-e3

Supplier's Site
IR LEDs - 2576983P - RS Components, Ltd.
Corby, Northants, United Kingdom
IR LEDs
2576983P
IR LEDs 2576983P
IR Emit.HPower HSpeed 940nm SMD RGW-e3

IR Emit.HPower HSpeed 940nm SMD RGW-e3

Supplier's Site
IR LEDs - 2576982 - RS Components, Ltd.
Corby, Northants, United Kingdom
IR LEDs
2576982
IR LEDs 2576982
IR Emit.HPower HSpeed 940nm SMD RGW-e3

IR Emit.HPower HSpeed 940nm SMD RGW-e3

Supplier's Site
Ir Emitter, 940Nm, Smd; Viewing Angle Vishay - 62W1339 - Newark, An Avnet Company
Chicago, IL, United States
Ir Emitter, 940Nm, Smd; Viewing Angle Vishay
62W1339
Ir Emitter, 940Nm, Smd; Viewing Angle Vishay 62W1339
IR EMITTER, 940NM, SMD; Viewing Angle:50°; Diode Case Style:-; Forward Current If(AV):100mA; Forward Voltage VF Max:1.6V; Rise Time:15ns; Fall Time tf:15ns; Operating Temperature Min:-40°C; Operating Temperature Max:85°C RoHS Compliant: Yes

IR EMITTER, 940NM, SMD; Viewing Angle:50°; Diode Case Style:-; Forward Current If(AV):100mA; Forward Voltage VF Max:1.6V; Rise Time:15ns; Fall Time tf:15ns; Operating Temperature Min:-40°C; Operating Temperature Max:85°C RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 2576983 62W1339
Product Name IR LEDs Ir Emitter, 940Nm, Smd; Viewing Angle Vishay
LED Type Infrared
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2043933 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Red; Red
Array Array
Number of Array Elements 1
View Details
Specs
LED Type Yellow; Yellow
Peak Wavelength 587 nm (5870 Å)
Viewing Angle 40 degrees
View Details
LED Indication - Discrete - SML-LXR851SGSIC-TR-ND - DigiKey
ITW Electronic Component Solutions - Lumex
Specs
LED Package: 2-SMD, No Lead
LED Type Red; Green; Multi-Colored
Peak Wavelength 565 to 636 nm (5650 to 6360 Å)
View Details
2 suppliers