Vishay Precision Group IR LEDs VSMB2943GX01

Description
IR Emit.HPower HSpeed 940nm SMD GW-e3
Request a Quote Datasheet
Description
IR Emit.HPower HSpeed 940nm SMD GW-e3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
IR LEDs - 8133675 - RS Components, Ltd.
Corby, Northants, United Kingdom
IR LEDs
8133675
IR LEDs 8133675
IR Emit.HPower HSpeed 940nm SMD GW-e3

IR Emit.HPower HSpeed 940nm SMD GW-e3

Supplier's Site
IR LEDs - 8133675P - RS Components, Ltd.
Corby, Northants, United Kingdom
IR LEDs
8133675P
IR LEDs 8133675P
IR Emit.HPower HSpeed 940nm SMD GW-e3

IR Emit.HPower HSpeed 940nm SMD GW-e3

Supplier's Site
IR LEDs - 1777389 - RS Components, Ltd.
Corby, Northants, United Kingdom
IR LEDs
1777389
IR LEDs 1777389
IR Emit.HPower HSpeed 940nm SMD GW-e3

IR Emit.HPower HSpeed 940nm SMD GW-e3

Supplier's Site
Ir Emitter, 940Nm, Smd; Viewing Angle Vishay - 62W1338 - Newark, An Avnet Company
Chicago, IL, United States
Ir Emitter, 940Nm, Smd; Viewing Angle Vishay
62W1338
Ir Emitter, 940Nm, Smd; Viewing Angle Vishay 62W1338
IR EMITTER, 940NM, SMD; Viewing Angle:50°; Diode Case Style:-; Forward Current If(AV):100mA; Forward Voltage VF Max:1.6V; Rise Time:15ns; Fall Time tf:15ns; Operating Temperature Min:-40°C; Operating Temperature Max:85°C RoHS Compliant: Yes

IR EMITTER, 940NM, SMD; Viewing Angle:50°; Diode Case Style:-; Forward Current If(AV):100mA; Forward Voltage VF Max:1.6V; Rise Time:15ns; Fall Time tf:15ns; Operating Temperature Min:-40°C; Operating Temperature Max:85°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 8133675 8133675P 62W1338
Product Name IR LEDs IR LEDs Ir Emitter, 940Nm, Smd; Viewing Angle Vishay
LED Package: 2.3 x 2.3 x 2.55mm
LED Type Infrared Infrared
Peak Wavelength 940 nm (9400 Å) 940 nm (9400 Å)
Lens Type Domed Lens
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269494 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 1000 milliwatts
Array Array
Number of Array Elements 1
View Details
Micropac Industries, Inc.
Specs
LED Package: TO-46
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
View Details