Vishay Precision Group IR LEDs VSMB2020X01

Description
Hi-Speed IR Emitting Diode SMD, 940nm
Request a Quote Datasheet
Description
Hi-Speed IR Emitting Diode SMD, 940nm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
IR LEDs - 6997717 - RS Components, Ltd.
Corby, Northants, United Kingdom
IR LEDs
6997717
IR LEDs 6997717
Hi-Speed IR Emitting Diode SMD, 940nm

Hi-Speed IR Emitting Diode SMD, 940nm

Supplier's Site
IR LEDs - 6997717P - RS Components, Ltd.
Corby, Northants, United Kingdom
IR LEDs
6997717P
IR LEDs 6997717P
Hi-Speed IR Emitting Diode SMD, 940nm

Hi-Speed IR Emitting Diode SMD, 940nm

Supplier's Site
IR LEDs - 1652429 - RS Components, Ltd.
Corby, Northants, United Kingdom
IR LEDs
1652429
IR LEDs 1652429
Hi-Speed IR Emitting Diode SMD, 940nm

Hi-Speed IR Emitting Diode SMD, 940nm

Supplier's Site
Optocoupler/LED/Digital Tube/Photoelectric Device >> Infrared (IR) LEDs - VSMB2020X01 - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Optocoupler/LED/Digital Tube/Photoelectric Device >> Infrared (IR) LEDs
VSMB2020X01
Optocoupler/LED/Digital Tube/Photoelectric Device >> Infrared (IR) LEDs VSMB2020X01
20mW/sr@100mA 24° 1.35V 940nm SMD,2.3x2.3mm Infrared (IR) LEDs ROHS

20mW/sr@100mA 24° 1.35V 940nm SMD,2.3x2.3mm Infrared (IR) LEDs ROHS

Supplier's Site Datasheet
Ir Emit.hpow Hspd 950Nm Smdgull.w; Viewing Angle Vishay - 78R5353 - Newark, An Avnet Company
Chicago, IL, United States
Ir Emit.hpow Hspd 950Nm Smdgull.w; Viewing Angle Vishay
78R5353
Ir Emit.hpow Hspd 950Nm Smdgull.w; Viewing Angle Vishay 78R5353
IR EMIT.HPOW HSPD 950NM SMDGULL.W; Viewing Angle:12°; Diode Case Style:-; Forward Current If(AV):100mA; Forward Voltage VF Max:1.35V; Rise Time:15ns; Fall Time tf:15ns; Operating Temperature Min:-40°C; Operating Temperature Max:85°C RoHS Compliant: Yes

IR EMIT.HPOW HSPD 950NM SMDGULL.W; Viewing Angle:12°; Diode Case Style:-; Forward Current If(AV):100mA; Forward Voltage VF Max:1.35V; Rise Time:15ns; Fall Time tf:15ns; Operating Temperature Min:-40°C; Operating Temperature Max:85°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. LCSC Electronics Technology (HK) Limited Newark, An Avnet Company
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 6997717 6997717P VSMB2020X01 78R5353
Product Name IR LEDs IR LEDs Optocoupler/LED/Digital Tube/Photoelectric Device >> Infrared (IR) LEDs Ir Emit.hpow Hspd 950Nm Smdgull.w; Viewing Angle Vishay
LED Package: 2.3 x 2.3 x 2.77mm
LED Type Infrared Infrared
Peak Wavelength 940 nm (9400 Å) 940 nm (9400 Å) 940 nm (9400 Å)
Lens Type Domed Lens
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269496 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 1960 milliwatts
Array Array
Number of Array Elements 1
View Details
Specs
LED Package: T-1
LED Type Yellow; Green; Multi-Colored
Peak Wavelength 585 nm (5850 Å)
View Details