Vishay Precision Group IR LEDs VSMB2000X01

Description
LED IrLED 940nm
Request a Quote Datasheet
Description
LED IrLED 940nm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
IR LEDs - 7104036 - RS Components, Ltd.
Corby, Northants, United Kingdom
IR LEDs
7104036
IR LEDs 7104036
LED IrLED 940nm

LED IrLED 940nm

Supplier's Site
IR LEDs - 9190792 - RS Components, Ltd.
Corby, Northants, United Kingdom
IR LEDs
9190792
IR LEDs 9190792
LED IrLED 940nm

LED IrLED 940nm

Supplier's Site
IR LEDs - 7104036P - RS Components, Ltd.
Corby, Northants, United Kingdom
IR LEDs
7104036P
IR LEDs 7104036P
LED IrLED 940nm

LED IrLED 940nm

Supplier's Site
Ir Emit Hipow Hspd 950Nm Rgull.w.; Viewing Angle Vishay - 86R1348 - Newark, An Avnet Company
Chicago, IL, United States
Ir Emit Hipow Hspd 950Nm Rgull.w.; Viewing Angle Vishay
86R1348
Ir Emit Hipow Hspd 950Nm Rgull.w.; Viewing Angle Vishay 86R1348
IR EMIT HIPOW HSPD 950NM RGULL.W.; Viewing Angle:12°; Diode Case Style:-; Forward Current If(AV):100mA; Forward Voltage VF Max:1.35V; Rise Time:15ns; Fall Time tf:15ns; Operating Temperature Min:-40°C; Operating Temperature Max:85°C RoHS Compliant: Yes

IR EMIT HIPOW HSPD 950NM RGULL.W.; Viewing Angle:12°; Diode Case Style:-; Forward Current If(AV):100mA; Forward Voltage VF Max:1.35V; Rise Time:15ns; Fall Time tf:15ns; Operating Temperature Min:-40°C; Operating Temperature Max:85°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 7104036 7104036P 86R1348
Product Name IR LEDs IR LEDs Ir Emit Hipow Hspd 950Nm Rgull.w.; Viewing Angle Vishay
LED Package: 2.3 x 2.3 x 2.77mm
LED Type Infrared Infrared
Peak Wavelength 940 nm (9400 Å) 940 nm (9400 Å)
Lens Type Domed Lens
Unlock Full Specs
to access all available technical data

Similar Products

LEDs - 1808083 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 5 x 5 x 1.6mm
LED Type Rgbw
Number of Array Elements 4
View Details
LEDs - 8769381P - RS Components, Ltd.
OSRAM Opto Semiconductors
Specs
Forward Voltage 2.85 volts
Number of Array Elements 1
View Details
2 suppliers
1W Power LED Light Source - ASMT-MR00-AHJ00 - Broadcom Inc.
Specs
LED Type Red
Peak Wavelength 635 nm (6350 Å)
Viewing Angle 120 degrees
View Details
3 suppliers