Vishay Precision Group Ir Emitting Diode, 940Nm, Smd; Viewing Angle Vishay VSMB10940X01

Description
IR EMITTING DIODE, 940NM, SMD; Viewing Angle:150°; Diode Case Style:SMD; Forward Current If(AV):20mA; Forward Voltage VF Max:1.5V; Rise Time:15ns; Fall Time tf:15ns; Operating Temperature Min:-40°C; Operating Temperature Max:85°C RoHS Compliant: Yes
Datasheet
Description
IR EMITTING DIODE, 940NM, SMD; Viewing Angle:150°; Diode Case Style:SMD; Forward Current If(AV):20mA; Forward Voltage VF Max:1.5V; Rise Time:15ns; Fall Time tf:15ns; Operating Temperature Min:-40°C; Operating Temperature Max:85°C RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ir Emitting Diode, 940Nm, Smd; Viewing Angle Vishay - 64X9433 - Newark, An Avnet Company
Chicago, IL, United States
Ir Emitting Diode, 940Nm, Smd; Viewing Angle Vishay
64X9433
Ir Emitting Diode, 940Nm, Smd; Viewing Angle Vishay 64X9433
IR EMITTING DIODE, 940NM, SMD; Viewing Angle:150°; Diode Case Style:SMD; Forward Current If(AV):20mA; Forward Voltage VF Max:1.5V; Rise Time:15ns; Fall Time tf:15ns; Operating Temperature Min:-40°C; Operating Temperature Max:85°C RoHS Compliant: Yes

IR EMITTING DIODE, 940NM, SMD; Viewing Angle:150°; Diode Case Style:SMD; Forward Current If(AV):20mA; Forward Voltage VF Max:1.5V; Rise Time:15ns; Fall Time tf:15ns; Operating Temperature Min:-40°C; Operating Temperature Max:85°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 64X9433
Product Name Ir Emitting Diode, 940Nm, Smd; Viewing Angle Vishay
Viewing Angle 150 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736344P - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 855 nm (8550 Å)
Optical Power Output 27 milliwatts
View Details
Dual Emitter - DLED-660/905-CSL-2 - OSI Optoelectronics
Specs
LED Package: 64/Leadless Ceramic
LED Type Infrared; Red
Peak Wavelength 660 to 905 nm (6600 to 9050 Å)
View Details