Vishay Precision Group
IR LEDs
VSMA1094600
Description
HiPow IR Emitting Diode
-
RS Components, Ltd.
-
RS Components, Ltd.
-
RS Components, Ltd.
Request a Quote
Email Supplier
Description
HiPow IR Emitting Diode
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Light Emitting Diodes (LED) |
|
Product Number
|
2387047 |
|
Product Name
|
IR LEDs |
|
LED Type
|
Infrared
|
Unlock Full Specs
to access all available technical data
Similar Products
Optical Power Output
7600 milliwatts
Array
Array
Number of Array Elements
4
View Details
LED Package:
3mm Plastic Round
LED Type
Red
Peak Wavelength
660 nm (6600 Å)
View Details
LED Package:
1x0.6 (t=0.25)
LED Type
Red
Peak Wavelength
626 nm (6260 Å)
View Details
2 suppliers