Vishay Precision Group IR LEDs VSMA1085600X02

Description
High Power Infrared Emitting Diode
Request a Quote
Description
High Power Infrared Emitting Diode
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
IR LEDs - 2766386 - RS Components, Ltd.
Corby, Northants, United Kingdom
IR LEDs
2766386
IR LEDs 2766386
High Power Infrared Emitting Diode

High Power Infrared Emitting Diode

Supplier's Site
IR LEDs - 2766387 - RS Components, Ltd.
Corby, Northants, United Kingdom
IR LEDs
2766387
IR LEDs 2766387
High Power Infrared Emitting Diode

High Power Infrared Emitting Diode

Supplier's Site
IR LEDs - 2766387P - RS Components, Ltd.
Corby, Northants, United Kingdom
IR LEDs
2766387P
IR LEDs 2766387P
High Power Infrared Emitting Diode

High Power Infrared Emitting Diode

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Light Emitting Diodes (LED)
Product Number 2766386
Product Name IR LEDs
LED Type Infrared
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736255 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
View Details
LED Indication - Discrete - 846-1140-2-ND - DigiKey
Specs
LED Package: 1208 (3020 Metric)
LED Type Blue
Peak Wavelength 428 nm (4280 Å)
View Details
Led, Red, 2Mm, 8Mcd, 660Nm; Led Color Lumex - 04M4504 - Newark, An Avnet Company
ITW Electronic Component Solutions - Lumex
Specs
LED Type Red; Red
Peak Wavelength 660 nm (6600 Å)
Viewing Angle 180 degrees
View Details