Vishay Precision Group IR LEDs VSMA1085400X02

Description
High Power Infrared Emitting Diode
Request a Quote
Description
High Power Infrared Emitting Diode
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
IR LEDs - 2766384 - RS Components, Ltd.
Corby, Northants, United Kingdom
IR LEDs
2766384
IR LEDs 2766384
High Power Infrared Emitting Diode

High Power Infrared Emitting Diode

Supplier's Site
IR LEDs - 2766385P - RS Components, Ltd.
Corby, Northants, United Kingdom
IR LEDs
2766385P
IR LEDs 2766385P
High Power Infrared Emitting Diode

High Power Infrared Emitting Diode

Supplier's Site
IR LEDs - 2766385 - RS Components, Ltd.
Corby, Northants, United Kingdom
IR LEDs
2766385
IR LEDs 2766385
High Power Infrared Emitting Diode

High Power Infrared Emitting Diode

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Light Emitting Diodes (LED)
Product Number 2766384
Product Name IR LEDs
LED Type Infrared
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736335 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
View Details
High Brightness LED - CLM4B-AKB - Marktech Optoelectronics
Marktech Optoelectronics
Specs
LED Package: SMD-Black Face
LED Type Red
Peak Wavelength 594 nm (5940 Å)
View Details
Circular LED lamp - SLA560BN4T - ROHM Semiconductor GmbH
ROHM Semiconductor GmbH
Specs
LED Package: Circleφ5
LED Type Blue; Transparent Colorless
Peak Wavelength 470 nm (4700 Å)
View Details