Vishay Precision Group IR LEDs VSMA1085400

Description
HiPow IR Emitting Diode
Request a Quote
Description
HiPow IR Emitting Diode
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
IR LEDs - 2387038P - RS Components, Ltd.
Corby, Northants, United Kingdom
IR LEDs
2387038P
IR LEDs 2387038P
HiPow IR Emitting Diode

HiPow IR Emitting Diode

Supplier's Site
IR LEDs - 2387037 - RS Components, Ltd.
Corby, Northants, United Kingdom
IR LEDs
2387037
IR LEDs 2387037
HiPow IR Emitting Diode

HiPow IR Emitting Diode

Supplier's Site
IR LEDs - 2387038 - RS Components, Ltd.
Corby, Northants, United Kingdom
IR LEDs
2387038
IR LEDs 2387038
HiPow IR Emitting Diode

HiPow IR Emitting Diode

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Light Emitting Diodes (LED)
Product Number 2387038P
Product Name IR LEDs
LED Type Infrared
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1225170 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 20 x 20 x 3.85mm
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
View Details
High brightness Lens Type LED - CSL0901UT - ROHM Semiconductor USA, LLC
Specs
LED Type Red
Peak Wavelength 620 nm (6200 Å)
Optical Power Output 50 milliwatts
View Details
5 suppliers
LED Indication - Discrete - SML-LX0805SIC-TR - 1098485-SML-LX0805SIC-TR - Win Source Electronics
Specs
LED Type Red; Red
Peak Wavelength 636 nm (6360 Å)
Viewing Angle 140 degrees
View Details
3 suppliers