Vishay Precision Group Ir Emitter, 15Mw/sr, 940Nm, T-1; Peak Wavelength Vishay VSLB3948

Description
IR EMITTER, 15MW/SR, 940NM, T-1; Peak Wavelength:940nm; Angle of Half Intensity:22°; Diode Case Style:T-1 (3mm); Radiant Intensity (Ie):15mW/Sr; Rise Time:15ns; Fall Time tf:15ns; Forward Current If(AV):100mA; Product Range:- RoHS Compliant: Yes
Datasheet
Description
IR EMITTER, 15MW/SR, 940NM, T-1; Peak Wavelength:940nm; Angle of Half Intensity:22°; Diode Case Style:T-1 (3mm); Radiant Intensity (Ie):15mW/Sr; Rise Time:15ns; Fall Time tf:15ns; Forward Current If(AV):100mA; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ir Emitter, 15Mw/sr, 940Nm, T-1; Peak Wavelength Vishay - 72Y6511 - Newark, An Avnet Company
Chicago, IL, United States
Ir Emitter, 15Mw/sr, 940Nm, T-1; Peak Wavelength Vishay
72Y6511
Ir Emitter, 15Mw/sr, 940Nm, T-1; Peak Wavelength Vishay 72Y6511
IR EMITTER, 15MW/SR, 940NM, T-1; Peak Wavelength:940nm; Angle of Half Intensity:22°; Diode Case Style:T-1 (3mm); Radiant Intensity (Ie):15mW/Sr; Rise Time:15ns; Fall Time tf:15ns; Forward Current If(AV):100mA; Product Range:- RoHS Compliant: Yes

IR EMITTER, 15MW/SR, 940NM, T-1; Peak Wavelength:940nm; Angle of Half Intensity:22°; Diode Case Style:T-1 (3mm); Radiant Intensity (Ie):15mW/Sr; Rise Time:15ns; Fall Time tf:15ns; Forward Current If(AV):100mA; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 72Y6511
Product Name Ir Emitter, 15Mw/sr, 940Nm, T-1; Peak Wavelength Vishay
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Axial-Lead Glass-Bodied High Voltage Diode - X150FF5 - Voltage Multipliers, Inc.
Specs
Diode Type General Purpose
Diode Applications Power Diodes; High Voltage
VF 37.5 volts
View Details
Specs
Diode Applications Rectifier
VF 1.1 volts
VR 1200 volts
View Details
Diodes - Zener - Single - 1N4739ATR - 854311-1N4739ATR - Win Source Electronics
Specs
Diode Type Zener; Zener Diode 9.1 V 1 W
View Details
Rectifier Diodes, Type SiC-SBD - Model: FDCY20C65A - Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 1.8 volts
View Details