Manufacturer: Vishay Semiconductor Opto Division
Win Source Part Number: 735752-VSLB3940
Packaging: Bulk
Type: Infrared (IR)
Mounting Style: Through Hole
Orientation: Top View
Viewing Angle: 44°
Family Name: VSLB3940
Wavelength: 940nm
Categories: Optoelectronics
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: Radial
Current - DC Forward (If) (Maximum): 100mA
Introduction Date: November 04, 2008
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2023
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 5,000
MSL Level: 1 (Unlimited)
Voltage - Forward (Vf): 1.15V
Radiant Intensity (Ie) Min at If: 32mW/sr at 100mA
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 735752-VSLB3940 |
| Product Name | Infrared, UV, Visible Emitters - VSLB3940 |