Vishay Intertechnology, Inc. Bridge Rectifiers - VSIB2060-E3/45 VSIB2060-E3/45

Description
Manufacturer: Vishay Semiconductor Diodes Division Win Source Part Number: 799228-VSIB2060-E3/4 5 Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -55°C ~ 150°C (TJ) Package: 4-SIP, GSIB-5S Technology: Standard Diode Type: Single Phase Current - Average Rectified (Io): 3.5A Current - Reverse Leakage @ Vr: 10μA @ 600V Part Status: Obsolete(EOL) Family Name: VSIB2060 Categories: Discrete Semiconductor Products Manufacturer Package: GSIB-5S Voltage - Peak Reverse (Maximum): 600V Voltage - Forward (Vf) (Maximum) @ If: 1V @ 10A Alternative Parts (Cross-Reference): D20XB60 TY; D20XB60; D5.1XB60TY; D15XB60 TY; Introduction Date: August 28, 2007 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Vishay Semiconductor Diodes Division Win Source Part Number: 799228-VSIB2060-E3/4 5 Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -55°C ~ 150°C (TJ) Package: 4-SIP, GSIB-5S Technology: Standard Diode Type: Single Phase Current - Average Rectified (Io): 3.5A Current - Reverse Leakage @ Vr: 10μA @ 600V Part Status: Obsolete(EOL) Family Name: VSIB2060 Categories: Discrete Semiconductor Products Manufacturer Package: GSIB-5S Voltage - Peak Reverse (Maximum): 600V Voltage - Forward (Vf) (Maximum) @ If: 1V @ 10A Alternative Parts (Cross-Reference): D20XB60 TY; D20XB60; D5.1XB60TY; D15XB60 TY; Introduction Date: August 28, 2007 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bridge Rectifiers - VSIB2060-E3/45 - 799228-VSIB2060-E3/45 - Win Source Electronics
Laguna Hills, CA, United States
Bridge Rectifiers - VSIB2060-E3/45
799228-VSIB2060-E3/45
Bridge Rectifiers - VSIB2060-E3/45 799228-VSIB2060-E3/45
Manufacturer: Vishay Semiconductor Diodes Division Win Source Part Number: 799228-VSIB2060-E3/4 5 Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -55°C ~ 150°C (TJ) Package: 4-SIP, GSIB-5S Technology: Standard Diode Type: Single Phase Current - Average Rectified (Io): 3.5A Current - Reverse Leakage @ Vr: 10μA @ 600V Part Status: Obsolete(EOL) Family Name: VSIB2060 Categories: Discrete Semiconductor Products Manufacturer Package: GSIB-5S Voltage - Peak Reverse (Maximum): 600V Voltage - Forward (Vf) (Maximum) @ If: 1V @ 10A Alternative Parts (Cross-Reference): D20XB60 TY; D20XB60; D5.1XB60TY; D15XB60 TY; Introduction Date: August 28, 2007 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited

Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 799228-VSIB2060-E3/45
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -55°C ~ 150°C (TJ)
Package: 4-SIP, GSIB-5S
Technology: Standard
Diode Type: Single Phase
Current - Average Rectified (Io): 3.5A
Current - Reverse Leakage @ Vr: 10μA @ 600V
Part Status: Obsolete(EOL)
Family Name: VSIB2060
Categories: Discrete Semiconductor Products
Manufacturer Package: GSIB-5S
Voltage - Peak Reverse (Maximum): 600V
Voltage - Forward (Vf) (Maximum) @ If: 1V @ 10A
Alternative Parts (Cross-Reference): D20XB60 TY; D20XB60; D5.1XB60TY; D15XB60 TY;
Introduction Date: August 28, 2007
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Diode and Rectifier - 299-VSIB2060-E3/45 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Diode and Rectifier
299-VSIB2060-E3/45
Diode and Rectifier 299-VSIB2060-E3/45
Bridge Rectifiers 600 Volt 20 Amp 240 Amp IFSM Product overview: VSIB2060-E3/45 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Bridge Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 299-VSIB2060-E3/45 can be used for catalog matching and distributor lookup.

Bridge Rectifiers 600 Volt 20 Amp 240 Amp IFSM Product overview: VSIB2060-E3/45 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Bridge Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 299-VSIB2060-E3/45 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Diodes Rectifiers
Product Number 799228-VSIB2060-E3/45 299-VSIB2060-E3/45
Product Name Bridge Rectifiers - VSIB2060-E3/45 Diode and Rectifier
Diode Type Single Phase
VF 1 volts
IR 0.0100 mA
Unlock Full Specs
to access all available technical data

Similar Products

High Voltage Power Rectifiers - HRS6HVM2.5 - Micross Components, Inc.
Specs
IFSM 100 amps
IF 6000 mA
trr 2500 ns
View Details
B48-2 and B48-2T Series B482C-2 Diode Module -  - Sensata Technologies
Specs
VRRM 400 volts
IFSM 600 amps
IF 35000 to 50000 mA
View Details
Schottky barrier single diode - BAT86,133 - Nexperia B.V.
Specs
Applications Switching
Package SOD68 SOD68
RoHS Compliant RoHS
View Details
5 suppliers