Infineon Technologies AG Thyristor Soft Starter Modules STT2200N16P55

Description
55 mm Thyristor/Thyristor Module with 1600 V in pressure contact technology Thyristor/Thyristor 55 mm Power Start 1600 V, 2200 A Module for soft start applications in pressure contact technology. Main benefit of the design concept in comparison to existing soft starter solutions is one slim foot-print (55 mm) fitting 2200 A starting current which allows contactor compatible designs (LxWxH 134x55x100 mm). If you need higher blocking voltage go to STT2200N18P55 Summary of Features One slim foot-print Reduction to essential components Integrated heatsink & no thermal grease Thermal capacity directly coupled to silicon Double side cooling Benefits Less complexity – one fits all Easy mounting Faster time-to-market Best Power to Price Ratio for cost sensitive applications Applications Motor Control
Request a Quote
Description
55 mm Thyristor/Thyristor Module with 1600 V in pressure contact technology Thyristor/Thyristor 55 mm Power Start 1600 V, 2200 A Module for soft start applications in pressure contact technology. Main benefit of the design concept in comparison to existing soft starter solutions is one slim foot-print (55 mm) fitting 2200 A starting current which allows contactor compatible designs (LxWxH 134x55x100 mm). If you need higher blocking voltage go to STT2200N18P55 Summary of Features One slim foot-print Reduction to essential components Integrated heatsink & no thermal grease Thermal capacity directly coupled to silicon Double side cooling Benefits Less complexity – one fits all Easy mounting Faster time-to-market Best Power to Price Ratio for cost sensitive applications Applications Motor Control
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The STT2200N16P55 is a thyristor soft starter module for motor control, using pressure contact technology with an integrated heatsink. It supports a maximum repetitive peak voltage of 1600 V, an overload current of 2180 A for 21 s, and a surge current of 21,000 A for 10 ms. The on-state voltage is 1.38 V maximum at 2000 A, with a threshold voltage of 0.9 V and a slope resistance of 0.24 mΩ. Junction-to-ambient thermal resistance is 0.082 K/W per arm, and the maximum junction temperature is 155 °C after start-up. The module measures 134 mm × 55 mm × 100 mm and weighs 1340 g. Terminal torque is 10 Nm for M6 screws. Operating temperature ranges from -40 °C to +125 °C, with compliance to DIN IEC 747-6 for critical di/dt and dv/dt limits.

Datasheet Summary
Powered by GS/AI

The STT2200N16P55 is a thyristor soft starter module for motor control, using pressure contact technology with an integrated heatsink. It supports a maximum repetitive peak voltage of 1600 V, an overload current of 2180 A for 21 s, and a surge current of 21,000 A for 10 ms. The on-state voltage is 1.38 V maximum at 2000 A, with a threshold voltage of 0.9 V and a slope resistance of 0.24 mΩ. Junction-to-ambient thermal resistance is 0.082 K/W per arm, and the maximum junction temperature is 155 °C after start-up. The module measures 134 mm × 55 mm × 100 mm and weighs 1340 g. Terminal torque is 10 Nm for M6 screws. Operating temperature ranges from -40 °C to +125 °C, with compliance to DIN IEC 747-6 for critical di/dt and dv/dt limits.

Suppliers

Company
Product
Description
Supplier Links
Thyristor Soft Starter Modules - STT2200N16P55 - Infineon Technologies AG
Neubiberg, Germany
Thyristor Soft Starter Modules
STT2200N16P55
Thyristor Soft Starter Modules STT2200N16P55
55 mm Thyristor/Thyristor Module with 1600 V in pressure contact technology Thyristor/Thyristor 55 mm Power Start 1600 V, 2200 A Module for soft start applications in pressure contact technology. Main benefit of the design concept in comparison to existing soft starter solutions is one slim foot-print (55 mm) fitting 2200 A starting current which allows contactor compatible designs (LxWxH 134x55x100 mm). If you need higher blocking voltage go to STT2200N18P55 Summary of Features One slim foot-print Reduction to essential components Integrated heatsink & no thermal grease Thermal capacity directly coupled to silicon Double side cooling Benefits Less complexity – one fits all Easy mounting Faster time-to-market Best Power to Price Ratio for cost sensitive applications Applications Motor Control

55 mm Thyristor/Thyristor Module with 1600 V in pressure contact technology

Thyristor/Thyristor 55 mm Power Start 1600 V, 2200 A Module for soft start applications in pressure contact technology. Main benefit of the design concept in comparison to existing soft starter solutions is one slim foot-print (55 mm) fitting 2200 A starting current which allows contactor compatible designs (LxWxH 134x55x100 mm).

If you need higher blocking voltage go to STT2200N18P55


Summary of Features

  • One slim foot-print
  • Reduction to essential components
  • Integrated heatsink & no thermal grease
  • Thermal capacity directly coupled to silicon
  • Double side cooling

Benefits

  • Less complexity – one fits all
  • Easy mounting
  • Faster time-to-market
  • Best Power to Price Ratio for cost sensitive applications

Applications

  • Motor Control
Supplier's Site Datasheet

Technical Specifications

  Infineon Technologies AG
Product Category Thyristors
Product Number STT2200N16P55
Product Name Thyristor Soft Starter Modules
Package Type BG-PS55A-1, BG-PS55-1
Unlock Full Specs
to access all available technical data

Similar Products

Power - Diode & Thyristor (Si/SiC) - Thyristor / Diode Discs - Thyristor Discs - T1500N16TOF VT - T1500N16TOF VT - Infineon Technologies AG
Specs
Package Type E-EUPEC-0
Standards and Certifications RoHS
VDRM 1600 volts
View Details
2 suppliers