Rochester Electronics SCRs - Single - MCR68-002 MCR68-002

Description
Manufacturer: ON Semiconductor Win Source Part Number: 926844-MCR68-002 Operating Temperature Range: -40°C ~ 125°C Features: SCR 50 V 12 A Standard Recovery Through Hole TO-220AB Package: Bulk Package: TO-220-3 Mounting: Through Hole Part Status: Obsolete Categories: Discrete Semiconductor Products Case / Package: TO-220AB ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance Quantity per package: 500 HTSUS: 8541.30.0080
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 926844-MCR68-002 Operating Temperature Range: -40°C ~ 125°C Features: SCR 50 V 12 A Standard Recovery Through Hole TO-220AB Package: Bulk Package: TO-220-3 Mounting: Through Hole Part Status: Obsolete Categories: Discrete Semiconductor Products Case / Package: TO-220AB ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance Quantity per package: 500 HTSUS: 8541.30.0080
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SCRs - Single - MCR68-002 - 926844-MCR68-002 - Win Source Electronics
Laguna Hills, CA, United States
SCRs - Single - MCR68-002
926844-MCR68-002
SCRs - Single - MCR68-002 926844-MCR68-002
Manufacturer: ON Semiconductor Win Source Part Number: 926844-MCR68-002 Operating Temperature Range: -40°C ~ 125°C Features: SCR 50 V 12 A Standard Recovery Through Hole TO-220AB Package: Bulk Package: TO-220-3 Mounting: Through Hole Part Status: Obsolete Categories: Discrete Semiconductor Products Case / Package: TO-220AB ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance Quantity per package: 500 HTSUS: 8541.30.0080

Manufacturer: ON Semiconductor
Win Source Part Number: 926844-MCR68-002
Operating Temperature Range: -40°C ~ 125°C
Features: SCR 50 V 12 A Standard Recovery Through Hole TO-220AB
Package: Bulk
Package: TO-220-3
Mounting: Through Hole
Part Status: Obsolete
Categories: Discrete Semiconductor Products
Case / Package: TO-220AB
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance
Quantity per package: 500
HTSUS: 8541.30.0080

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Thyristors
Product Number 926844-MCR68-002
Product Name SCRs - Single - MCR68-002
Thyristor Type SCR
Unlock Full Specs
to access all available technical data

Similar Products

Discrete Semiconductor Products - Thyristors - SCRs - Modules - F1892CCH1000 - Shenzhen Shengyu Electronics Technology Limited
Specs
Thyristor Type SCR
Package Type Module
VDRM 1000 volts
View Details
Specs
Thyristor Type SCR
Package Type Module
VDRM 1600 volts
View Details
SCRs - Single - MCR22-6G - 884397-MCR22-6G - Win Source Electronics
Specs
Thyristor Type SCR
Package Type TO-92 (TO-226)
Operating Temperature -40 to 110 C (-40 to 230 F)
View Details
Thyristors - 2628335 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thyristor Type Scr module
Package Type Semipack1
Pin Count 5
View Details