Vishay Precision Group Repetitive Peak Reverse Voltage Vishay VS-VSKDS409/150.

Description
Repetitive Peak Reverse Voltage:150V; Average Forward Current:200A; Forward Voltage Max:1.33V; Diode Module Configuration:1 Pair Common Cathode; Diode Case Style:TO-240AA; No. of Pins:3Pins; Operating Temperature Max:175°C RoHS Compliant: No
Datasheet
Description
Repetitive Peak Reverse Voltage:150V; Average Forward Current:200A; Forward Voltage Max:1.33V; Diode Module Configuration:1 Pair Common Cathode; Diode Case Style:TO-240AA; No. of Pins:3Pins; Operating Temperature Max:175°C RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Repetitive Peak Reverse Voltage Vishay - 24AC0906 - Newark, An Avnet Company
Chicago, IL, United States
Repetitive Peak Reverse Voltage Vishay
24AC0906
Repetitive Peak Reverse Voltage Vishay 24AC0906
Repetitive Peak Reverse Voltage:150V; Average Forward Current:200A; Forward Voltage Max:1.33V; Diode Module Configuration:1 Pair Common Cathode; Diode Case Style:TO-240AA; No. of Pins:3Pins; Operating Temperature Max:175°C RoHS Compliant: No

Repetitive Peak Reverse Voltage:150V; Average Forward Current:200A; Forward Voltage Max:1.33V; Diode Module Configuration:1 Pair Common Cathode; Diode Case Style:TO-240AA; No. of Pins:3Pins; Operating Temperature Max:175°C RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 24AC0906
Product Name Repetitive Peak Reverse Voltage Vishay
VF 1.33 volts
Unlock Full Specs
to access all available technical data

Similar Products

Switching Diodes - 1219561 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diode Applications Switching
RoHS Compliant RoHS
View Details
Diode and Rectifier - 284-SMP1321-004 - ERSAELECTRONICS PTE. LTD.
Skyworks Solutions, Inc.
Specs
Diode Applications Rectifier
View Details
Diodes, Rectifiers - Single - 1N4938 - 854318-1N4938 - Win Source Electronics
Specs
Diode Type Diode 200 V
View Details