Vishay Precision Group Diode and Rectifier VS-T20HF220

Description
INPUT MODULES - T MODULE Product overview: VS-T20HF220 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2085-VS-T20HF220 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
INPUT MODULES - T MODULE Product overview: VS-T20HF220 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2085-VS-T20HF220 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diode and Rectifier - 2085-VS-T20HF220 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Diode and Rectifier
2085-VS-T20HF220
Diode and Rectifier 2085-VS-T20HF220
INPUT MODULES - T MODULE Product overview: VS-T20HF220 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2085-VS-T20HF220 can be used for catalog matching and distributor lookup.

INPUT MODULES - T MODULE Product overview: VS-T20HF220 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2085-VS-T20HF220 can be used for catalog matching and distributor lookup.

Supplier's Site
Diodes, Rectifiers - Single - VS-T20HF220 - 806858-VS-T20HF220 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - VS-T20HF220
806858-VS-T20HF220
Diodes, Rectifiers - Single - VS-T20HF220 806858-VS-T20HF220
Manufacturer: Vishay Semiconductor Diodes Division Win Source Part Number: 806858-VS-T20HF220 Packaging: Bulk Mounting Style: Chassis Mount Speed: Standard Recovery >500ns, > 200mA (Io) Diode Type: Standard Current - Average Rectified (Io): 20A Operating Temperature - Junction: -40°C ~ 150°C Supplier Device Package: D-55 Manufacturer Package: D-55 Voltage - DC Reverse (Vr) (Maximum): 2200V Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 10 MSL Level: 1 (Unlimited) Voltage - Forward (Vf) (Maximum) at If: 1.5V at 60A Current - Reverse Leakage at Vr: 18mA at 2200V

Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 806858-VS-T20HF220
Packaging: Bulk
Mounting Style: Chassis Mount
Speed: Standard Recovery >500ns, > 200mA (Io)
Diode Type: Standard
Current - Average Rectified (Io): 20A
Operating Temperature - Junction: -40°C ~ 150°C
Supplier Device Package: D-55
Manufacturer Package: D-55
Voltage - DC Reverse (Vr) (Maximum): 2200V
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 10
MSL Level: 1 (Unlimited)
Voltage - Forward (Vf) (Maximum) at If: 1.5V at 60A
Current - Reverse Leakage at Vr: 18mA at 2200V

Buy Now
Single Diodes - VS-T20HF220 - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
VS-T20HF220
Single Diodes VS-T20HF220
DIODE GEN PURP 2.2KV 20A D-55

DIODE GEN PURP 2.2KV 20A D-55

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - VS-T20HF220 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
VS-T20HF220
Discrete Semiconductor Products - Diodes - Rectifiers VS-T20HF220
DIODE GEN PURP 2.2KV 20A D-55

DIODE GEN PURP 2.2KV 20A D-55

Supplier's Site
Sheung Wan, Hong Kong
Rectifiers
VS-T20HF220
Rectifiers VS-T20HF220
Rectifiers Input Modules - T MODULE

Rectifiers Input Modules - T MODULE

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Rectifiers Diodes General Purpose Diodes Rectifiers Rectifiers
Product Number 2085-VS-T20HF220 806858-VS-T20HF220 VS-T20HF220 VS-T20HF220 VS-T20HF220
Product Name Diode and Rectifier Diodes, Rectifiers - Single - VS-T20HF220 Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers Rectifiers
Package D D-55 T-Module D-55
RoHS Compliant RoHS
IO 20 amps
Tj -40 C (-40 F) -40 to 150 C (-40 to 302 F)
Diode Type Standard
Unlock Full Specs
to access all available technical data