Vishay Precision Group Scr Thyristor, 330A, 400V, To-209Ae; Peak Repetitive Off State Voltage Vishay VS-ST333S04PFL0

Description
SCR THYRISTOR, 330A, 400V, TO-209AE; Peak Repetitive Off State Voltage:400V; Gate Trigger Current Max:200mA; Average On State Current:330A; On State RMS Current:518A; No. of Pins:3Pins; Peak Non Repetitive Surge Current:11kA RoHS Compliant: Yes
Datasheet
Description
SCR THYRISTOR, 330A, 400V, TO-209AE; Peak Repetitive Off State Voltage:400V; Gate Trigger Current Max:200mA; Average On State Current:330A; On State RMS Current:518A; No. of Pins:3Pins; Peak Non Repetitive Surge Current:11kA RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Scr Thyristor, 330A, 400V, To-209Ae; Peak Repetitive Off State Voltage Vishay - 07B3426 - Newark, An Avnet Company
Chicago, IL, United States
Scr Thyristor, 330A, 400V, To-209Ae; Peak Repetitive Off State Voltage Vishay
07B3426
Scr Thyristor, 330A, 400V, To-209Ae; Peak Repetitive Off State Voltage Vishay 07B3426
SCR THYRISTOR, 330A, 400V, TO-209AE; Peak Repetitive Off State Voltage:400V; Gate Trigger Current Max:200mA; Average On State Current:330A; On State RMS Current:518A; No. of Pins:3Pins; Peak Non Repetitive Surge Current:11kA RoHS Compliant: Yes

SCR THYRISTOR, 330A, 400V, TO-209AE; Peak Repetitive Off State Voltage:400V; Gate Trigger Current Max:200mA; Average On State Current:330A; On State RMS Current:518A; No. of Pins:3Pins; Peak Non Repetitive Surge Current:11kA RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
SCR Modules
VS-ST333S04PFL0
SCR Modules VS-ST333S04PFL0
SCR Modules Thyristors - TO-118 COMP RND-e3

SCR Modules Thyristors - TO-118 COMP RND-e3

Buy Now Datasheet

Technical Specifications

  Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Thyristors Thyristors
Product Number 07B3426 VS-ST333S04PFL0
Product Name Scr Thyristor, 330A, 400V, To-209Ae; Peak Repetitive Off State Voltage Vishay SCR Modules
Thyristor Type SCR
Unlock Full Specs
to access all available technical data

Similar Products

Discrete Semiconductor Products - Thyristors - SCRs - Modules - STT800N18P55XPSA1 - Shenzhen Shengyu Electronics Technology Limited
Specs
Thyristor Type SCR
Package Type Module
VDRM 1800 volts
View Details
2 suppliers
Thyristors - 9056188 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thyristor Type Scr
Package Type A 43a
Pin Count 7
View Details
SCRs - Single - MCR218-6G - 884396-MCR218-6G - Win Source Electronics
Specs
Thyristor Type SCR
Package Type TO-220AB
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
M50 Series High Surge Current Rectifiers - M5010021V - Sensata Technologies
Specs
Thyristor Type SCR
VRRM 800 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details