SCR THYRISTOR, 720A, 400V, TO-200AB; Peak Repetitive Off State Voltage:400V; Gate Trigger Current Max:200mA; Average On State Current:720A; On State RMS Current:1.435kA; No. of Pins:2Pins; Peak Non Repetitive Surge Current:11kA RoHS Compliant: Yes
SCR 400V 1435A TO200AB
| Newark, An Avnet Company | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Thyristors | Thyristors | Thyristors |
| Product Number | 07B3418 | VS-ST333C04CFL0 | VS-ST333C04CFL0 |
| Product Name | Scr Thyristor, 720A, 400V, To-200Ab; Peak Repetitive Off State Voltage Vishay | Discrete Semiconductor Products - Thyristors - SCRs | SCRs |
| Thyristor Type | SCR | SCR | |
| Pin Count | 2 | ||
| Standards and Certifications | RoHS | ||
| Package Type | TO-200AB, E-PUK |