Rochester Electronics SCRs - Single - MCR12DG MCR12DG

Description
Manufacturer: ON Semiconductor Win Source Part Number: 884388-MCR12DG Operating Temperature Range: -40°C ~ 125°C Features: SCR 400 V 12 A Standard Recovery Through Hole TO-220AB Package: Bulk Package: TO-220-3 Mounting: Through Hole Categories: Discrete Semiconductor Products Case / Package: TO-220AB Popularity: Medium Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Limited Quantity per package: 1
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 884388-MCR12DG Operating Temperature Range: -40°C ~ 125°C Features: SCR 400 V 12 A Standard Recovery Through Hole TO-220AB Package: Bulk Package: TO-220-3 Mounting: Through Hole Categories: Discrete Semiconductor Products Case / Package: TO-220AB Popularity: Medium Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Limited Quantity per package: 1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SCRs - Single - MCR12DG - 884388-MCR12DG - Win Source Electronics
Laguna Hills, CA, United States
SCRs - Single - MCR12DG
884388-MCR12DG
SCRs - Single - MCR12DG 884388-MCR12DG
Manufacturer: ON Semiconductor Win Source Part Number: 884388-MCR12DG Operating Temperature Range: -40°C ~ 125°C Features: SCR 400 V 12 A Standard Recovery Through Hole TO-220AB Package: Bulk Package: TO-220-3 Mounting: Through Hole Categories: Discrete Semiconductor Products Case / Package: TO-220AB Popularity: Medium Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Limited Quantity per package: 1

Manufacturer: ON Semiconductor
Win Source Part Number: 884388-MCR12DG
Operating Temperature Range: -40°C ~ 125°C
Features: SCR 400 V 12 A Standard Recovery Through Hole TO-220AB
Package: Bulk
Package: TO-220-3
Mounting: Through Hole
Categories: Discrete Semiconductor Products
Case / Package: TO-220AB
Popularity: Medium
Fake Threat In the Open Market: 83 pct.
Supply and Demand Status: Limited
Quantity per package: 1

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Thyristors
Product Number 884388-MCR12DG
Product Name SCRs - Single - MCR12DG
Thyristor Type SCR
Unlock Full Specs
to access all available technical data

Similar Products

Thyristors - 9056134 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thyristor Type SCR; SCR
Package Type A 42
Pin Count 2
View Details
Triacs - AC08FSMA(1)-AZ - 909171-AC08FSMA(1)-AZ - Win Source Electronics
Specs
Thyristor Type SCR; Triac
Package Type Bulk
View Details
Infineon Technologies AG
View Details
Specs
Thyristor Type SCR
Package Type Module
VDRM 1200 volts
View Details