Vishay Precision Group Scr Thyristor, 300A, 400V, To-209Ae; Peak Repetitive Off State Voltage Vishay VS-ST303S04PFL0

Description
SCR THYRISTOR, 300A, 400V, TO-209AE; Peak Repetitive Off State Voltage:400V; Gate Trigger Current Max:200mA; Average On State Current:300A; On State RMS Current:471A; Thyristor Case Style:TO-118; No. of Pins:3Pins; Product Range:- RoHS Compliant: No
Datasheet
Description
SCR THYRISTOR, 300A, 400V, TO-209AE; Peak Repetitive Off State Voltage:400V; Gate Trigger Current Max:200mA; Average On State Current:300A; On State RMS Current:471A; Thyristor Case Style:TO-118; No. of Pins:3Pins; Product Range:- RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Scr Thyristor, 300A, 400V, To-209Ae; Peak Repetitive Off State Voltage Vishay - 07B3397 - Newark, An Avnet Company
Chicago, IL, United States
Scr Thyristor, 300A, 400V, To-209Ae; Peak Repetitive Off State Voltage Vishay
07B3397
Scr Thyristor, 300A, 400V, To-209Ae; Peak Repetitive Off State Voltage Vishay 07B3397
SCR THYRISTOR, 300A, 400V, TO-209AE; Peak Repetitive Off State Voltage:400V; Gate Trigger Current Max:200mA; Average On State Current:300A; On State RMS Current:471A; Thyristor Case Style:TO-118; No. of Pins:3Pins; Product Range:- RoHS Compliant: No

SCR THYRISTOR, 300A, 400V, TO-209AE; Peak Repetitive Off State Voltage:400V; Gate Trigger Current Max:200mA; Average On State Current:300A; On State RMS Current:471A; Thyristor Case Style:TO-118; No. of Pins:3Pins; Product Range:- RoHS Compliant: No

Supplier's Site
Sheung Wan, Hong Kong
SCR Modules
VS-ST303S04PFL0
SCR Modules VS-ST303S04PFL0
SCR Modules Thyristors - TO-118 COMP RND-e3

SCR Modules Thyristors - TO-118 COMP RND-e3

Buy Now Datasheet

Technical Specifications

  Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Thyristors Thyristors
Product Number 07B3397 VS-ST303S04PFL0
Product Name Scr Thyristor, 300A, 400V, To-209Ae; Peak Repetitive Off State Voltage Vishay SCR Modules
Thyristor Type SCR
Unlock Full Specs
to access all available technical data

Similar Products

B-2 and B-2T Series SCR/Diode Module - B583-2T - Sensata Technologies
Specs
Thyristor Type SCR
VRRM 100 to 120 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
SCRs - Single - MCR68-002 - 926844-MCR68-002 - Win Source Electronics
Specs
Thyristor Type SCR
Package Type TO-220AB
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Thyristors - 1589087 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thyristor Type Scr module
Package Type Semipack1
Pin Count 7
View Details
Thyristor Module, 2.2Kv, 430A, Module; Scr Module Type Infineon - 13AC9484 - Newark, An Avnet Company
Specs
Thyristor Type SCR
Standards and Certifications RoHS
VDRM 2200 volts
View Details
2 suppliers