Vishay Intertechnology, Inc. Diodes, Rectifiers - Single - VS-MBR10T100 VS-MBR10T100

Description
Manufacturer: Vishay Win Source Part Number: 913493-VS-MBR10T100 Features: Diode Schottky 100 V 10A Through Hole TO-220AC Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: TO-220-2 Package: Reel - TR Mounting: Through Hole Family Name: MBR10 Categories: Discrete Semiconductor Products Case / Package: TO-220AC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance Quantity per package: 50 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 35 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0080
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 913493-VS-MBR10T100 Features: Diode Schottky 100 V 10A Through Hole TO-220AC Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: TO-220-2 Package: Reel - TR Mounting: Through Hole Family Name: MBR10 Categories: Discrete Semiconductor Products Case / Package: TO-220AC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance Quantity per package: 50 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 35 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0080
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Single - VS-MBR10T100 - 913493-VS-MBR10T100 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - VS-MBR10T100
913493-VS-MBR10T100
Diodes, Rectifiers - Single - VS-MBR10T100 913493-VS-MBR10T100
Manufacturer: Vishay Win Source Part Number: 913493-VS-MBR10T100 Features: Diode Schottky 100 V 10A Through Hole TO-220AC Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: TO-220-2 Package: Reel - TR Mounting: Through Hole Family Name: MBR10 Categories: Discrete Semiconductor Products Case / Package: TO-220AC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance Quantity per package: 50 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 35 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0080

Manufacturer: Vishay
Win Source Part Number: 913493-VS-MBR10T100
Features: Diode Schottky 100 V 10A Through Hole TO-220AC
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: TO-220-2
Package: Reel - TR
Mounting: Through Hole
Family Name: MBR10
Categories: Discrete Semiconductor Products
Case / Package: TO-220AC
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance
Quantity per package: 50
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 35 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080

Buy Now Datasheet
Schottky 100V 10A Diode and Rectifier - 280-VS-MBR10T100 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 100V 10A Diode and Rectifier
280-VS-MBR10T100
Schottky 100V 10A Diode and Rectifier 280-VS-MBR10T100
DIODE SCHOTTKY 100V 10A TO220AC Product overview: VS-MBR10T100 from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 100V, 10A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 10A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VS-MBR10T100 can be used for catalog matching and distributor lookup.

DIODE SCHOTTKY 100V 10A TO220AC Product overview: VS-MBR10T100 from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 100V, 10A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 10A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VS-MBR10T100 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - VS-MBR10T100 - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Diodes - Rectifiers
VS-MBR10T100
Discrete Semiconductor Products - Diodes - Rectifiers VS-MBR10T100
DIODE SCHOTTKY 100V 10A TO220AC

DIODE SCHOTTKY 100V 10A TO220AC

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Acme Chip Technology Co., Limited
Product Category Schottky Diodes Rectifiers Rectifiers
Product Number 913493-VS-MBR10T100 280-VS-MBR10T100 VS-MBR10T100
Product Name Diodes, Rectifiers - Single - VS-MBR10T100 Schottky 100V 10A Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers
Package TO-220; TO-220AC Tape & Reel (TR)
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Diode - 1N5623US - Micross Components, Inc.
Micross Components, Inc.
Specs
IFSM 25 amps
IF 2000 mA
trr 500 ns
View Details
B48-2 and B48-2T Series B484B-2 Diode Module -  - Sensata Technologies
Specs
VRRM 400 volts
IFSM 600 amps
IF 35000 to 50000 mA
View Details
High-speed switching diode - BAS316-QX - Nexperia B.V.
Specs
Diode Applications Switching
RoHS Compliant RoHS
VF 715 to 0.7150 volts
View Details
6 suppliers
Schottky 30V 500MA Diode and Rectifier - 280-BAS3005B02VH6327XTSA1 - ERSAELECTRONICS PTE. LTD.
Specs
Package Tape & Reel (TR)
RoHS Compliant RoHS
Tj -55 C (-67 F)
View Details
8 suppliers