IGBT MODULE, 600V, 20A, SIP; Continuous Collector Current:20A; Power Dissipation:63W; Operating Temperature Max:150°C; IGBT Termination:Solder; Collector Emitter Voltage Max:600V; Product Range:CPV Series RoHS Compliant: Yes
IGBT MODULE 600V 20A 63W IMS-2
| Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | 13M4614 | VS-CPV364M4UPBF |
| Product Name | Igbt Module, 600V, 20A, Sip; Continuous Collector Current Vishay | Discrete Semiconductor Products - Transistors - IGBTs |
| PD | 63000 milliwatts |