Nexperia B.V. High-speed switching diode BAS16THR

Description
High-speed switching diode, encapsulated in a small SOT23 Surface-Mounted Device (SMD) plastic package. Features and benefits High switching speed: trr ≤ 4 ns Low leakage current Repetitive peak reverse voltage VRRM ≤ 100 V Low capacitance Small SMD plastic package High-temperature applications up to 175 °C Applications High-speed switching General-purpose switching
Request a Quote Datasheet
Description
High-speed switching diode, encapsulated in a small SOT23 Surface-Mounted Device (SMD) plastic package. Features and benefits High switching speed: trr ≤ 4 ns Low leakage current Repetitive peak reverse voltage VRRM ≤ 100 V Low capacitance Small SMD plastic package High-temperature applications up to 175 °C Applications High-speed switching General-purpose switching
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
High-speed switching diode - BAS16THR - Nexperia B.V.
Nijmegen, Netherlands
High-speed switching diode
BAS16THR
High-speed switching diode BAS16THR
High-speed switching diode, encapsulated in a small SOT23 Surface-Mounted Device (SMD) plastic package. Features and benefits High switching speed: trr ≤ 4 ns Low leakage current Repetitive peak reverse voltage VRRM ≤ 100 V Low capacitance Small SMD plastic package High-temperature applications up to 175 °C Applications High-speed switching General-purpose switching

High-speed switching diode, encapsulated in a small SOT23 Surface-Mounted Device (SMD) plastic package.

Features and benefits

  • High switching speed: trr ≤ 4 ns
  • Low leakage current
  • Repetitive peak reverse voltage VRRM ≤ 100 V
  • Low capacitance
  • Small SMD plastic package
  • High-temperature applications up to 175 °C

Applications

  • High-speed switching
  • General-purpose switching
Supplier's Site Datasheet
 - BAS16THR - Rochester Electronics
Newburyport, MA, United States
High-speed switching diode

High-speed switching diode

Supplier's Site Datasheet
Single Diodes - 1727-8604-2-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
1727-8604-2-ND
Single Diodes 1727-8604-2-ND
Diode Standard 100V 215mA (DC) Surface Mount TO-236AB

Diode Standard 100V 215mA (DC) Surface Mount TO-236AB

Buy Now Datasheet
Single Diodes - 1727-8604-1-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
1727-8604-1-ND
Single Diodes 1727-8604-1-ND
Diode Standard 100V 215mA (DC) Surface Mount TO-236AB

Diode Standard 100V 215mA (DC) Surface Mount TO-236AB

Buy Now Datasheet
Single Diodes - 1727-8604-6-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
1727-8604-6-ND
Single Diodes 1727-8604-6-ND
Diode Standard 100V 215mA (DC) Surface Mount TO-236AB

Diode Standard 100V 215mA (DC) Surface Mount TO-236AB

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - BAS16THR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
BAS16THR
Discrete Semiconductor Products - Diodes - Rectifiers BAS16THR
DIODE GP 100V 215MA TO236AB

DIODE GP 100V 215MA TO236AB

Supplier's Site
Diode, Small Signal, Aec-Q101, To-236Ab; Diode Configuration Nexperia - 03AJ0011 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Small Signal, Aec-Q101, To-236Ab; Diode Configuration Nexperia
03AJ0011
Diode, Small Signal, Aec-Q101, To-236Ab; Diode Configuration Nexperia 03AJ0011
DIODE, SMALL SIGNAL, AEC-Q101, TO-236AB; Diode Configuration:Single ; Repetitive Reverse Voltage Vrrm Max:100V; Forward Current If(AV):215mA; Forward Voltage VF Max:1.25V; Reverse Recovery Time trr Max:4ns; Forward Surge Current Ifsm RoHS Compliant: Yes

DIODE, SMALL SIGNAL, AEC-Q101, TO-236AB; Diode Configuration:Single; Repetitive Reverse Voltage Vrrm Max:100V; Forward Current If(AV):215mA; Forward Voltage VF Max:1.25V; Reverse Recovery Time trr Max:4ns; Forward Surge Current Ifsm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Nexperia B.V. Rochester Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Diodes Diodes Diodes Rectifiers Diodes
Product Number BAS16THR BAS16THR 1727-8604-2-ND BAS16THR 03AJ0011
Product Name High-speed switching diode Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers Diode, Small Signal, Aec-Q101, To-236Ab; Diode Configuration Nexperia
Diode Applications Switching Switching
RoHS Compliant RoHS RoHS RoHS
VF 715 to 0.7150 volts 1.25 volts 1.25 volts
IF 215 mA 215 mA
VR 100 volts 100 volts
Unlock Full Specs
to access all available technical data

Similar Products

Single Diodes - BAS40/DG/B2,215-ND - DigiKey
Specs
Tj 150 C (302 F)
View Details
2 suppliers
Triple high-voltage switching diodes - BAS21AVD,135 - Nexperia B.V.
Specs
Diode Applications Switching; High Voltage
RoHS Compliant RoHS
VF 1 to 1.00E-3 volts
View Details
4 suppliers
High-voltage switching diode - BAS21-QR - Nexperia B.V.
Specs
Diode Applications Switching; Protector; High Voltage
RoHS Compliant RoHS
VF 1 to 1.00E-3 volts
View Details
4 suppliers
General-purpose quadruple Schottky diode - BAS40XY,115 - Nexperia B.V.
Specs
Applications Switching
Package SOT363; SOT363-3 SOT363-3
RoHS Compliant RoHS
View Details
7 suppliers