Infineon Technologies AG Single Diodes 65DN06B02ELEMXPSA1

Description
Diode Standard 600V 15130A Chassis Mount BG-D-ELEM-1
Request a Quote Datasheet
Description
Diode Standard 600V 15130A Chassis Mount BG-D-ELEM-1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - 448-65DN06B02ELEMXPSA1-ND - DigiKey
Thief River Falls, MN, United States
Diode Standard 600V 15130A Chassis Mount BG-D-ELEM-1

Diode Standard 600V 15130A Chassis Mount BG-D-ELEM-1

Buy Now Datasheet
 - 65DN06B02ELEMXPSA1 - Rochester Electronics
Newburyport, MA, United States
Rectifier Single Standard 600V 15.13kA DO200AB

Rectifier Single Standard 600V 15.13kA DO200AB

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - 65DN06B02ELEMXPSA1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
65DN06B02ELEMXPSA1
Discrete Semiconductor Products - Diodes - Rectifiers 65DN06B02ELEMXPSA1
DIODE GP 600V 15130A D-ELEM-1

DIODE GP 600V 15130A D-ELEM-1

Supplier's Site
Single Diodes 65DN06B02ELEMXPSA1
DIODE GP 600V 15130A D-ELEM-1

DIODE GP 600V 15130A D-ELEM-1

Supplier's Site Datasheet

Technical Specifications

  DigiKey Rochester Electronics Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Diodes Rectifiers Rectifiers Diodes
Product Number 448-65DN06B02ELEMXPSA1-ND 65DN06B02ELEMXPSA1 65DN06B02ELEMXPSA1 65DN06B02ELEMXPSA1
Product Name Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers Single Diodes
Tj 180 C (356 F)
Package BG-D_ELEM-1
Life Cycle Stage Active Active
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Schottky Diodes & Rectifiers - 2441945 - RS Components, Ltd.
Specs
Package TO-220; TO-220AC
RoHS Compliant RoHS
Tj -55 C (-67 F)
View Details
High Voltage Power Rectifiers - HRS3HVM5 - Micross Components, Inc.
Specs
IFSM 50 amps
IF 3000 mA
trr 2500 ns
View Details
General-purpose Schottky diode - BAS40L,315 - Nexperia B.V.
Specs
Applications Switching
Package SOD882 SOD882
RoHS Compliant RoHS
View Details
7 suppliers
Schottky 35A 150V Diode and Rectifier - 280-12CGQ150 - ERSAELECTRONICS PTE. LTD.
Specs
Tj -55 C (-67 F)
View Details
2 suppliers