Infineon Technologies AG Power - Diode & Thyristor (Si/SiC) - Thyristor / Diode Discs - Thyristor Discs - T720N16TOF T720N16TOF

Description
The T720N Phase Control Thyristor discs are assembled in high reliable, robust and hermetic sealed ceramic housings with a dia of 58mm and a height of 26mm. Summary of Features Full blocking capability 50/60 Hz over a wide temperature range High DC blocking stability High surge current capability High turn-on di/dt capability High dv/dt capability Benefits Minimized maintenance and reduced downtime due to high reliability Easy System power scaling by special designs for series- and parallel connection Fuseless design possible due to high overload capability Potential Applications Applications HVAC control module These disc devices can be assemblied with the dedicated clamps: V72-26.120M These disc devices can be assemblied with the dedicated clamps: V72-26.150M Designers who used this product also designed with TD570N16KOF | Thyristor / Diode Modules CY14B108N-BA25XI | nvSRAM (non-volatile SRAM) TD330N16KOF | Thyristor / Diode Modules S25FL128LAGMFI010 | Quad SPI Flash TD500N16KOF | Thyristor / Diode Modules TD570N16KOF | Thyristor / Diode Modules CY14B108N-BA25XI | nvSRAM (non-volatile SRAM) TD330N16KOF | Thyristor / Diode Modules S25FL128LAGMFI010 | Quad SPI Flash TD500N16KOF | Thyristor / Diode Modules TD570N16KOF | Thyristor / Diode Modules CY14B108N-BA25XI | nvSRAM (non-volatile SRAM) TD330N16KOF | Thyristor / Diode Modules 1 2 This discs can be combined with our GATELEAD MEDIUM POWER
Request a Quote Datasheet
Description
The T720N Phase Control Thyristor discs are assembled in high reliable, robust and hermetic sealed ceramic housings with a dia of 58mm and a height of 26mm. Summary of Features Full blocking capability 50/60 Hz over a wide temperature range High DC blocking stability High surge current capability High turn-on di/dt capability High dv/dt capability Benefits Minimized maintenance and reduced downtime due to high reliability Easy System power scaling by special designs for series- and parallel connection Fuseless design possible due to high overload capability Potential Applications Applications HVAC control module These disc devices can be assemblied with the dedicated clamps: V72-26.120M These disc devices can be assemblied with the dedicated clamps: V72-26.150M Designers who used this product also designed with TD570N16KOF | Thyristor / Diode Modules CY14B108N-BA25XI | nvSRAM (non-volatile SRAM) TD330N16KOF | Thyristor / Diode Modules S25FL128LAGMFI010 | Quad SPI Flash TD500N16KOF | Thyristor / Diode Modules TD570N16KOF | Thyristor / Diode Modules CY14B108N-BA25XI | nvSRAM (non-volatile SRAM) TD330N16KOF | Thyristor / Diode Modules S25FL128LAGMFI010 | Quad SPI Flash TD500N16KOF | Thyristor / Diode Modules TD570N16KOF | Thyristor / Diode Modules CY14B108N-BA25XI | nvSRAM (non-volatile SRAM) TD330N16KOF | Thyristor / Diode Modules 1 2 This discs can be combined with our GATELEAD MEDIUM POWER
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power - Diode & Thyristor (Si/SiC) - Thyristor / Diode Discs - Thyristor Discs - T720N16TOF - T720N16TOF - Infineon Technologies AG
Neubiberg, Germany
Power - Diode & Thyristor (Si/SiC) - Thyristor / Diode Discs - Thyristor Discs - T720N16TOF
T720N16TOF
Power - Diode & Thyristor (Si/SiC) - Thyristor / Diode Discs - Thyristor Discs - T720N16TOF T720N16TOF
The T720N Phase Control Thyristor discs are assembled in high reliable, robust and hermetic sealed ceramic housings with a dia of 58mm and a height of 26mm. Summary of Features Full blocking capability 50/60 Hz over a wide temperature range High DC blocking stability High surge current capability High turn-on di/dt capability High dv/dt capability Benefits Minimized maintenance and reduced downtime due to high reliability Easy System power scaling by special designs for series- and parallel connection Fuseless design possible due to high overload capability Potential Applications Applications HVAC control module These disc devices can be assemblied with the dedicated clamps: V72-26.120M These disc devices can be assemblied with the dedicated clamps: V72-26.150M Designers who used this product also designed with TD570N16KOF | Thyristor / Diode Modules CY14B108N-BA25XI | nvSRAM (non-volatile SRAM) TD330N16KOF | Thyristor / Diode Modules S25FL128LAGMFI010 | Quad SPI Flash TD500N16KOF | Thyristor / Diode Modules TD570N16KOF | Thyristor / Diode Modules CY14B108N-BA25XI | nvSRAM (non-volatile SRAM) TD330N16KOF | Thyristor / Diode Modules S25FL128LAGMFI010 | Quad SPI Flash TD500N16KOF | Thyristor / Diode Modules TD570N16KOF | Thyristor / Diode Modules CY14B108N-BA25XI | nvSRAM (non-volatile SRAM) TD330N16KOF | Thyristor / Diode Modules 1 2 This discs can be combined with our GATELEAD MEDIUM POWER

The T720N Phase Control Thyristor discs are assembled in high reliable, robust and hermetic sealed ceramic housings with a dia of 58mm and a height of 26mm.


Summary of Features

  • Full blocking capability 50/60 Hz over a wide temperature range
  • High DC blocking stability
  • High surge current capability
  • High turn-on di/dt capability
  • High dv/dt capability

Benefits

  • Minimized maintenance and reduced downtime due to high reliability
  • Easy System power scaling by special designs for series- and parallel connection
  • Fuseless design possible due to high overload capability

Potential Applications


Applications

  • HVAC control module

These disc devices can be assemblied with the dedicated clamps: V72-26.120M


These disc devices can be assemblied with the dedicated clamps: V72-26.150M


Designers who used this product also designed with


  • TD570N16KOF |
    Thyristor / Diode Modules
  • CY14B108N-BA25XI |
    nvSRAM (non-volatile SRAM)
  • TD330N16KOF |
    Thyristor / Diode Modules
  • S25FL128LAGMFI010 |
    Quad SPI Flash
  • TD500N16KOF |
    Thyristor / Diode Modules
  • TD570N16KOF |
    Thyristor / Diode Modules
  • CY14B108N-BA25XI |
    nvSRAM (non-volatile SRAM)
  • TD330N16KOF |
    Thyristor / Diode Modules
  • S25FL128LAGMFI010 |
    Quad SPI Flash
  • TD500N16KOF |
    Thyristor / Diode Modules
  • TD570N16KOF |
    Thyristor / Diode Modules
  • CY14B108N-BA25XI |
    nvSRAM (non-volatile SRAM)
  • TD330N16KOF |
    Thyristor / Diode Modules

1
2

This discs can be combined with our GATELEAD MEDIUM POWER

Supplier's Site
Sheung Wan, Hong Kong
SCR Modules
T720N16TOF
SCR Modules T720N16TOF
SCR Modules 1600V 720A Thyristor/Diode

SCR Modules 1600V 720A Thyristor/Diode

Buy Now Datasheet

Technical Specifications

  Infineon Technologies AG VAST STOCK CO., LIMITED
Product Category Thyristors Thyristors
Product Number T720N16TOF T720N16TOF
Product Name Power - Diode & Thyristor (Si/SiC) - Thyristor / Diode Discs - Thyristor Discs - T720N16TOF SCR Modules
Package Type BG-T5726K-1
Unlock Full Specs
to access all available technical data

Similar Products

Discrete Semiconductor Products - Thyristors - SCRs - Modules - T1500N18TOFVTXPSA1 - Shenzhen Shengyu Electronics Technology Limited
Specs
Thyristor Type SCR
Package Type DO-200AB, B-PUK
VDRM 1800 volts
View Details
Thyristor/SCR/Triac/Diac/Alternistor - 201541105 - Radwell International
Specs
Thyristor Type SCR
View Details