The VS-50MT060ULSTAPBF is a single IGBT module for low-side chopper applications, featuring a 600 V collector-emitter voltage rating and 100 A continuous collector current. It uses Generation 4 ultrafast IGBT technology with a HEXFRED™ diode for low switching and conduction losses, and is designed for high-speed operation up to 60 kHz in hard switching or 200 kHz in resonant mode. The device has a PCB solderable terminal layout and direct-mount capability to a heatsink, with a junction-to-case thermal resistance of 0.28 °C/W for the IGBT. It is rated for a maximum operating junction temperature of 150 °C and is UL approved (E78996) and RoHS compliant. The module weighs 66 g and requires a mounting torque of 3 Nm.
SINGLE IGBT, 600V, 100A; Continuous Collector Current:100A; Power Dissipation:445W; Operating Temperature Max:150°C; IGBT Termination:Solder; Collector Emitter Voltage Max:600V; Product Range:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | 88K8458 |
| Product Name | Single Igbt, 600V, 100A; Continuous Collector Current Vishay |
| PD | 445000 milliwatts |