Vishay Intertechnology, Inc. Diodes, Rectifiers - Single - VS-40EPF02PBF VS-40EPF02PBF

Description
Manufacturer: Vishay Win Source Part Number: 141235-VS-40EPF02PBF Packaging: Tube/Rail Mounting: Through Hole Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 200V Current - Average Rectified (Io): 40A Voltage - Forward (Vf) (Max) @ If: 1.25V @ 40A Reverse Recovery Time (trr): 180ns Current - Reverse Leakage @ Vr: 100μA @ 200V Operating Temperature - Junction: -40°C to 150°C Categories: Discrete Semiconductor Products Status: Active Case / Package: TO-247AC Modified Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 141235-VS-40EPF02PBF Packaging: Tube/Rail Mounting: Through Hole Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 200V Current - Average Rectified (Io): 40A Voltage - Forward (Vf) (Max) @ If: 1.25V @ 40A Reverse Recovery Time (trr): 180ns Current - Reverse Leakage @ Vr: 100μA @ 200V Operating Temperature - Junction: -40°C to 150°C Categories: Discrete Semiconductor Products Status: Active Case / Package: TO-247AC Modified Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Single - VS-40EPF02PBF - 141235-VS-40EPF02PBF - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - VS-40EPF02PBF
141235-VS-40EPF02PBF
Diodes, Rectifiers - Single - VS-40EPF02PBF 141235-VS-40EPF02PBF
Manufacturer: Vishay Win Source Part Number: 141235-VS-40EPF02PBF Packaging: Tube/Rail Mounting: Through Hole Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 200V Current - Average Rectified (Io): 40A Voltage - Forward (Vf) (Max) @ If: 1.25V @ 40A Reverse Recovery Time (trr): 180ns Current - Reverse Leakage @ Vr: 100μA @ 200V Operating Temperature - Junction: -40°C to 150°C Categories: Discrete Semiconductor Products Status: Active Case / Package: TO-247AC Modified Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited

Manufacturer: Vishay
Win Source Part Number: 141235-VS-40EPF02PBF
Packaging: Tube/Rail
Mounting: Through Hole
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 200V
Current - Average Rectified (Io): 40A
Voltage - Forward (Vf) (Max) @ If: 1.25V @ 40A
Reverse Recovery Time (trr): 180ns
Current - Reverse Leakage @ Vr: 100μA @ 200V
Operating Temperature - Junction: -40°C to 150°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: TO-247AC Modified
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
40A 200V Diode and Rectifier - 280-VS-40EPF02PBF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
40A 200V Diode and Rectifier
280-VS-40EPF02PBF
40A 200V Diode and Rectifier 280-VS-40EPF02PBF
SOFT RECOVERY DIODE, 40A 200V TO-247AC; Diode Type: Soft Recovery; Diode Configur Product overview: VS-40EPF02PBF from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40A, 200V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40A, 200V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VS-40EPF02PBF can be used for catalog matching and distributor lookup.

SOFT RECOVERY DIODE, 40A 200V TO-247AC; Diode Type: Soft Recovery; Diode Configur Product overview: VS-40EPF02PBF from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40A, 200V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40A, 200V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VS-40EPF02PBF can be used for catalog matching and distributor lookup.

Supplier's Site
Sheung Wan, Hong Kong
Rectifiers
VS-40EPF02PBF
Rectifiers VS-40EPF02PBF
Rectifiers 40A 200V FS TO247

Rectifiers 40A 200V FS TO247

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED
Product Category Diodes Rectifiers Rectifiers
Product Number 141235-VS-40EPF02PBF 280-VS-40EPF02PBF VS-40EPF02PBF
Product Name Diodes, Rectifiers - Single - VS-40EPF02PBF 40A 200V Diode and Rectifier Rectifiers
Diode Type Standard
VF 1.25 volts
VR 200 volts
IR 0.1000 mA
trr 180 ns
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Diode - 1N5622US - Micross Components, Inc.
Micross Components, Inc.
Specs
IFSM 30 amps
IF 2000 mA
trr 2000 ns
View Details
B48-2 and B48-2T Series B481E-2T Diode Module -  - Sensata Technologies
Specs
VRRM 400 volts
IFSM 600 amps
IF 35000 to 50000 mA
View Details
Diodes, Rectifiers - Single - 1PS10SB82,315 - 1002457-1PS10SB82,315 - Win Source Electronics
Specs
Life Cycle Stage Active
Package DFN1006-2
VF 0.7000 volts
View Details
5 suppliers
RF Diodes - BAR6306WH6327XTSA1 - 098510-BAR6306WH6327XTSA1 - Win Source Electronics
Specs
Diode Type PIN - 1 Pair Common Anode
Life Cycle Stage Active
Package PG-SOT323-3
View Details
6 suppliers