Sensata Technologies Thyristor/SCR/Triac/Diac/Alternistor L512F

Description
SILICON CONTROLLED RECTIFIER, 27A I(T), 600V V(RRM), 2 ELEMENT, PACKAGE 6. FREE 2 YEAR RADWELL WARRANTY
Datasheet
Description
SILICON CONTROLLED RECTIFIER, 27A I(T), 600V V(RRM), 2 ELEMENT, PACKAGE 6. FREE 2 YEAR RADWELL WARRANTY
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thyristor/SCR/Triac/Diac/Alternistor - 401168 - Radwell International
Willingboro, NJ, United States
Thyristor/SCR/Triac/Diac/Alternistor
401168
Thyristor/SCR/Triac/Diac/Alternistor 401168
SILICON CONTROLLED RECTIFIER, 27A I(T), 600V V(RRM), 2 ELEMENT, PACKAGE 6. FREE 2 YEAR RADWELL WARRANTY

SILICON CONTROLLED RECTIFIER, 27A I(T), 600V V(RRM), 2 ELEMENT, PACKAGE 6. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Discrete Semiconductor Products - Thyristors - SCRs - Modules - L512F - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Thyristors - SCRs - Modules
L512F
Discrete Semiconductor Products - Thyristors - SCRs - Modules L512F
MODULE SCR/DIODE 25A 240VAC PCB

MODULE SCR/DIODE 25A 240VAC PCB

Supplier's Site
CRDM Standard Hybrid SCR-Diode - L512F - Galco Industrial Electronics
Madison Heights, MI, United States
CRDM Standard Hybrid SCR-Diode
L512F
CRDM Standard Hybrid SCR-Diode L512F
POWER MODULE 25A 600V HYBRID CC

POWER MODULE 25A 600V HYBRID CC

Supplier's Site
Thyristor Diode Module, 400V, 25A; Scr Module Type Sensata/crydom - 73M3219 - Newark, An Avnet Company
Chicago, IL, United States
Thyristor Diode Module, 400V, 25A; Scr Module Type Sensata/crydom
73M3219
Thyristor Diode Module, 400V, 25A; Scr Module Type Sensata/crydom 73M3219
THYRISTOR DIODE MODULE, 400V, 25A; SCR Module Type:Bridge Rectifier, Single Phase - SCR / Diode; Peak Repetitive Off State Voltage:400V; Gate Trigger Current Max:60mA; Average Forward Current:-; On State RMS Current:25A RoHS Compliant: Yes

THYRISTOR DIODE MODULE, 400V, 25A; SCR Module Type:Bridge Rectifier, Single Phase - SCR / Diode; Peak Repetitive Off State Voltage:400V; Gate Trigger Current Max:60mA; Average Forward Current:-; On State RMS Current:25A RoHS Compliant: Yes

Supplier's Site Datasheet
Thyristor Module; Scr Module Type Sensata/crydom - 45AC5423 - Newark, An Avnet Company
Chicago, IL, United States
Thyristor Module; Scr Module Type Sensata/crydom
45AC5423
Thyristor Module; Scr Module Type Sensata/crydom 45AC5423
THYRISTOR MODULE; SCR Module Type:Bridge Rectifier, Single Phase - SCR; Peak Repetitive Off-State Voltage, Vdrm:600V; Gate Trigger Current Max, Igt:100mA; Current It av:260A; On State RMS Current IT(rms):-; Peak Non Rep Surge CurrentRoHS Compliant: Yes

THYRISTOR MODULE; SCR Module Type:Bridge Rectifier, Single Phase - SCR; Peak Repetitive Off-State Voltage, Vdrm:600V; Gate Trigger Current Max, Igt:100mA; Current It av:260A; On State RMS Current IT(rms):-; Peak Non Rep Surge CurrentRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Radwell International Shenzhen Shengyu Electronics Technology Limited Galco Industrial Electronics Newark, An Avnet Company Newark, An Avnet Company
Product Category Thyristors Thyristors Thyristors Thyristors Thyristors
Product Number 401168 L512F L512F 73M3219 45AC5423
Product Name Thyristor/SCR/Triac/Diac/Alternistor Discrete Semiconductor Products - Thyristors - SCRs - Modules CRDM Standard Hybrid SCR-Diode Thyristor Diode Module, 400V, 25A; Scr Module Type Sensata/crydom Thyristor Module; Scr Module Type Sensata/crydom
Thyristor Type SCR SCR SCR SCR
Unlock Full Specs
to access all available technical data

Similar Products

Thyristors - 1954649 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thyristor Type Scr module
Package Type Semipack2
Pin Count 7
View Details
Triacs - BCR10KM-12LB#B00 - 913105-BCR10KM-12LB#B00 - Win Source Electronics
Specs
Thyristor Type SCR; Triac
Package Type Bulk
View Details
B-2 and B-2T Series SCR/Diode Module - B523-2 - Sensata Technologies
Specs
Thyristor Type SCR
VRRM 100 to 120 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Specs
Thyristor Type SCR
Package Type TO-200AC, B-PUK
VDRM 1600 volts
View Details