Vishay Precision Group Repetitive Reverse Voltage Vrrm Max Vishay VS-30BQ060HM3/9AT.

Description
Repetitive Reverse Voltage Vrrm Max:60V; Forward Current If(AV):4A; Diode Configuration:Single ; Diode Case Style:DO-214AB (SMC); No. of Pins:2Pins; Forward Voltage VF Max:580mV; Forward Surge Current Ifsm Max:1.2kA; Product Range:- RoHS Compliant: Yes
Description
Repetitive Reverse Voltage Vrrm Max:60V; Forward Current If(AV):4A; Diode Configuration:Single ; Diode Case Style:DO-214AB (SMC); No. of Pins:2Pins; Forward Voltage VF Max:580mV; Forward Surge Current Ifsm Max:1.2kA; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Repetitive Reverse Voltage Vrrm Max Vishay - 28AC5617 - Newark, An Avnet Company
Chicago, IL, United States
Repetitive Reverse Voltage Vrrm Max Vishay
28AC5617
Repetitive Reverse Voltage Vrrm Max Vishay 28AC5617
Repetitive Reverse Voltage Vrrm Max:60V; Forward Current If(AV):4A; Diode Configuration:Single ; Diode Case Style:DO-214AB (SMC); No. of Pins:2Pins; Forward Voltage VF Max:580mV; Forward Surge Current Ifsm Max:1.2kA; Product Range:- RoHS Compliant: Yes

Repetitive Reverse Voltage Vrrm Max:60V; Forward Current If(AV):4A; Diode Configuration:Single; Diode Case Style:DO-214AB (SMC); No. of Pins:2Pins; Forward Voltage VF Max:580mV; Forward Surge Current Ifsm Max:1.2kA; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 28AC5617
Product Name Repetitive Reverse Voltage Vrrm Max Vishay
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Axial-Lead Glass-Bodied High Voltage Diode - X200FG - Voltage Multipliers, Inc.
Specs
Diode Type General Purpose
Diode Applications Power Diodes; High Voltage
VF 28 volts
View Details
B48-2 and B48-2T Series B484H-2 Diode Module -  - Sensata Technologies
Specs
Diode Applications Rectifier
IF 35000 to 50000 mA
View Details
Diodes - Zener - Single - 1N5259B - 905697-1N5259B - Win Source Electronics
Specs
Diode Type Zener; Zener Diode 39 V 500 mW ±5% Through Hole DO-35 (DO-204AH)
Tj -65 to 200 C (-85 to 392 F)
View Details
Rectifier Diodes, Type SBD - Model: ESAD83-006R - Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 0.5800 volts
View Details