Vishay Precision Group Standard Diode, 300A 1.6Kv Do-205Ab; Repetitive Peak Reverse Voltage Vishay VS-301UR160

Description
STANDARD DIODE, 300A 1.6KV DO-205AB; Repetitive Peak Reverse Voltage:1.6kV; Average Forward Current:300A; Forward Voltage Max:1.22V; Diode Module Configuration:-; Diode Case Style:DO-205AB; No. of Pins:2Pins; Diode Mounting:Stud RoHS Compliant: Yes
Description
STANDARD DIODE, 300A 1.6KV DO-205AB; Repetitive Peak Reverse Voltage:1.6kV; Average Forward Current:300A; Forward Voltage Max:1.22V; Diode Module Configuration:-; Diode Case Style:DO-205AB; No. of Pins:2Pins; Diode Mounting:Stud RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Standard Diode, 300A 1.6Kv Do-205Ab; Repetitive Peak Reverse Voltage Vishay - 09F6842 - Newark, An Avnet Company
Chicago, IL, United States
Standard Diode, 300A 1.6Kv Do-205Ab; Repetitive Peak Reverse Voltage Vishay
09F6842
Standard Diode, 300A 1.6Kv Do-205Ab; Repetitive Peak Reverse Voltage Vishay 09F6842
STANDARD DIODE, 300A 1.6KV DO-205AB; Repetitive Peak Reverse Voltage:1.6kV; Average Forward Current:300A; Forward Voltage Max:1.22V; Diode Module Configuration:-; Diode Case Style:DO-205AB; No. of Pins:2Pins; Diode Mounting:Stud RoHS Compliant: Yes

STANDARD DIODE, 300A 1.6KV DO-205AB; Repetitive Peak Reverse Voltage:1.6kV; Average Forward Current:300A; Forward Voltage Max:1.22V; Diode Module Configuration:-; Diode Case Style:DO-205AB; No. of Pins:2Pins; Diode Mounting:Stud RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 09F6842
Product Name Standard Diode, 300A 1.6Kv Do-205Ab; Repetitive Peak Reverse Voltage Vishay
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Bridge Rectifiers - 1219553 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diode Applications Rectifier
RoHS Compliant RoHS
View Details
Voltage Regulator diode (Zener diode) - HR1N4472US - Micross Components, Inc.
Specs
Diode Type Zener; Zener Diodes
IF 71 mA
IR 0.0500 mA
View Details
Voltage regulator diodes - 1N4746A,113 - Nexperia B.V.
Specs
Diode Applications Voltage Regulation
RoHS Compliant RoHS
View Details
6 suppliers
High Reliability - Space - Power - Schottkys and rectifiers - High reliability Schottky diodes - 80CLQ150SCV - 80CLQ150SCV - Infineon Technologies AG
Specs
Diode Type Schottky
Diode Applications Rectifier; Power Diodes
VR 150 volts
View Details