IGBT MODULE 600V 69A 195W MTP
SINGLE IGBT, 600V, 50A; Continuous Collector Current:69A; Power Dissipation:250W; Collector Emitter Voltage Max:600V; No. of Pins:16Pins; Operating Temperature Max:150°C; Product Range:-; MSL:- RoHS Compliant: Yes
| Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | VS-25MT060WFAPBF | 88K8072 |
| Product Name | Discrete Semiconductor Products - Transistors - IGBTs | Single Igbt, 600V, 50A; Continuous Collector Current Vishay |
| Packing Method | Tray |