Vishay Intertechnology, Inc. Schottky 45V 15A Diode and Rectifier VS-150SQ045

Description
DIODE SCHOTTKY 45V 15A DO204AR Product overview: VS-150SQ045 from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 45V, 15A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 45V, 15A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VS-150SQ045 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE SCHOTTKY 45V 15A DO204AR Product overview: VS-150SQ045 from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 45V, 15A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 45V, 15A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VS-150SQ045 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Schottky 45V 15A Diode and Rectifier - 280-VS-150SQ045 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 45V 15A Diode and Rectifier
280-VS-150SQ045
Schottky 45V 15A Diode and Rectifier 280-VS-150SQ045
DIODE SCHOTTKY 45V 15A DO204AR Product overview: VS-150SQ045 from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 45V, 15A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 45V, 15A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VS-150SQ045 can be used for catalog matching and distributor lookup.

DIODE SCHOTTKY 45V 15A DO204AR Product overview: VS-150SQ045 from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 45V, 15A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 45V, 15A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VS-150SQ045 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Single - VS-150SQ045 - 1005935-VS-150SQ045 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - VS-150SQ045
1005935-VS-150SQ045
Diodes, Rectifiers - Single - VS-150SQ045 1005935-VS-150SQ045
Manufacturer: Vishay Win Source Part Number: 1005935-VS-150SQ045 Packaging: Bulk Mounting: Through Hole Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 45V Current - Average Rectified (Io): 15A Voltage - Forward (Vf) (Max) @ If: 540mV @ 15A Current - Reverse Leakage @ Vr: 1.75mA @ 45V Capacitance @ Vr, F: 900pF @ 5V, 1MHz Operating Temperature - Junction: -55°C to 150°C Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Case / Package: DO-204AR Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Sufficient

Manufacturer: Vishay
Win Source Part Number: 1005935-VS-150SQ045
Packaging: Bulk
Mounting: Through Hole
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 45V
Current - Average Rectified (Io): 15A
Voltage - Forward (Vf) (Max) @ If: 540mV @ 15A
Current - Reverse Leakage @ Vr: 1.75mA @ 45V
Capacitance @ Vr, F: 900pF @ 5V, 1MHz
Operating Temperature - Junction: -55°C to 150°C
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Case / Package: DO-204AR
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Rectifiers Schottky Diodes
Product Number 280-VS-150SQ045 1005935-VS-150SQ045
Product Name Schottky 45V 15A Diode and Rectifier Diodes, Rectifiers - Single - VS-150SQ045
Package Bulk DO-204AR
Unlock Full Specs
to access all available technical data

Similar Products

High Current Power Rectifiers - HRSET010112 - Micross Components, Inc.
Specs
IFSM 150 amps
IF 15000 mA
trr 2000 ns
View Details
B48-2 and B48-2T Series B483E-2 Diode Module -  - Sensata Technologies
Specs
VRRM 400 volts
IFSM 600 amps
IF 35000 to 50000 mA
View Details
Schottky barrier single diode - BAS86,115 - Nexperia B.V.
Specs
Applications Switching
Package MiniMELF; SOD-80; SOD80C SOD80C
RoHS Compliant RoHS
View Details
6 suppliers