Vishay Intertechnology, Inc. Diodes, Rectifiers - Arrays - VS-115CNQ015ASMPBF VS-115CNQ015ASMPBF

Description
Manufacturer: Vishay Win Source Part Number: 144454-VS-115CNQ015A SMPBF Packaging: Tube/Rail Mounting: Through Hole Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 15V Voltage - Forward (Vf) (Max) @ If: 460mV @ 110A Current - Reverse Leakage @ Vr: 20mA @ 15V Operating Temperature - Junction: 125°C (Max) Diode Configuration: 1 Pair Common Cathode Current - Average Rectified (Io) (per Diode): 55A Categories: Discrete Semiconductor Products Status: Active Case / Package: D-61-8-SM Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited Quantity per package: 400
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 144454-VS-115CNQ015A SMPBF Packaging: Tube/Rail Mounting: Through Hole Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 15V Voltage - Forward (Vf) (Max) @ If: 460mV @ 110A Current - Reverse Leakage @ Vr: 20mA @ 15V Operating Temperature - Junction: 125°C (Max) Diode Configuration: 1 Pair Common Cathode Current - Average Rectified (Io) (per Diode): 55A Categories: Discrete Semiconductor Products Status: Active Case / Package: D-61-8-SM Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited Quantity per package: 400
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Arrays - VS-115CNQ015ASMPBF - 144454-VS-115CNQ015ASMPBF - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - VS-115CNQ015ASMPBF
144454-VS-115CNQ015ASMPBF
Diodes, Rectifiers - Arrays - VS-115CNQ015ASMPBF 144454-VS-115CNQ015ASMPBF
Manufacturer: Vishay Win Source Part Number: 144454-VS-115CNQ015A SMPBF Packaging: Tube/Rail Mounting: Through Hole Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 15V Voltage - Forward (Vf) (Max) @ If: 460mV @ 110A Current - Reverse Leakage @ Vr: 20mA @ 15V Operating Temperature - Junction: 125°C (Max) Diode Configuration: 1 Pair Common Cathode Current - Average Rectified (Io) (per Diode): 55A Categories: Discrete Semiconductor Products Status: Active Case / Package: D-61-8-SM Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited Quantity per package: 400

Manufacturer: Vishay
Win Source Part Number: 144454-VS-115CNQ015ASMPBF
Packaging: Tube/Rail
Mounting: Through Hole
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 15V
Voltage - Forward (Vf) (Max) @ If: 460mV @ 110A
Current - Reverse Leakage @ Vr: 20mA @ 15V
Operating Temperature - Junction: 125°C (Max)
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 55A
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: D-61-8-SM
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited
Quantity per package: 400

Buy Now Datasheet
Schottky 15V 110A Diode and Rectifier - 286-VS-115CNQ015ASMPBF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 15V 110A Diode and Rectifier
286-VS-115CNQ015ASMPBF
Schottky 15V 110A Diode and Rectifier 286-VS-115CNQ015ASMPBF
Diode Schottky 15V 110A 3-Pin(3+Tab) Case D-61-8-SM Product overview: VS-115CNQ015ASMPBF from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 15V, 110A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 15V, 110A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-VS-115CNQ015ASMP BF can be used for catalog matching and distributor lookup.

Diode Schottky 15V 110A 3-Pin(3+Tab) Case D-61-8-SM Product overview: VS-115CNQ015ASMPBF from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 15V, 110A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 15V, 110A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-VS-115CNQ015ASMPBF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Diode Arrays Rectifiers
Product Number 144454-VS-115CNQ015ASMPBF 286-VS-115CNQ015ASMPBF
Product Name Diodes, Rectifiers - Arrays - VS-115CNQ015ASMPBF Schottky 15V 110A Diode and Rectifier
Diode Type Schottky; Schottky
Life Cycle Stage Active
VF 0.4600 volts
VR 15 volts
IR 20 mA
Unlock Full Specs
to access all available technical data

Similar Products

Diodes, Rectifiers - Arrays - MBRF745 - 883195-MBRF745 - Win Source Electronics
Specs
Diode Type Schottky; Diode Array
View Details
Rectifier Diodes, Type SBD - Model: YG869C06R - Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 0.7000 volts
View Details
Voltage regulator double diodes - BZB784-C3V3-QX - Nexperia B.V.
Specs
Diode Applications Voltage Regulation; Protector
RoHS Compliant RoHS
VF 0.9000 to 9.00E-4 volts
View Details
2 suppliers
Schottky Diodes & Rectifiers - 7082309P - RS Components, Ltd.
Specs
Diode Type Schottky
Diode Applications Rectifier; Switching
RoHS Compliant RoHS
View Details