Vishay Intertechnology, Inc. Diode and Rectifier VS-112CNQ030ASMPBF

Description
Product overview: VS-112CNQ030ASMPBF from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-VS-112CNQ030ASMP BF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Product overview: VS-112CNQ030ASMPBF from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-VS-112CNQ030ASMP BF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diode and Rectifier - 286-VS-112CNQ030ASMPBF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Diode and Rectifier
286-VS-112CNQ030ASMPBF
Diode and Rectifier 286-VS-112CNQ030ASMPBF
Product overview: VS-112CNQ030ASMPBF from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-VS-112CNQ030ASMP BF can be used for catalog matching and distributor lookup.

Product overview: VS-112CNQ030ASMPBF from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-VS-112CNQ030ASMPBF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Arrays - VS-112CNQ030ASMPBF - 142860-VS-112CNQ030ASMPBF - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - VS-112CNQ030ASMPBF
142860-VS-112CNQ030ASMPBF
Diodes, Rectifiers - Arrays - VS-112CNQ030ASMPBF 142860-VS-112CNQ030ASMPBF
Manufacturer: Vishay Win Source Part Number: 142860-VS-112CNQ030A SMPBF Packaging: Tube/Rail Mounting: Through Hole Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 30V Voltage - Forward (Vf) (Max) @ If: 490mV @ 55A Current - Reverse Leakage @ Vr: 3.5mA @ 30V Operating Temperature - Junction: 150°C (Max) Diode Configuration: 1 Pair Common Cathode Current - Average Rectified (Io) (per Diode): 55A Categories: Discrete Semiconductor Products Status: Active Case / Package: D-61-8-SM Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited Quantity per package: 400

Manufacturer: Vishay
Win Source Part Number: 142860-VS-112CNQ030ASMPBF
Packaging: Tube/Rail
Mounting: Through Hole
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 30V
Voltage - Forward (Vf) (Max) @ If: 490mV @ 55A
Current - Reverse Leakage @ Vr: 3.5mA @ 30V
Operating Temperature - Junction: 150°C (Max)
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 55A
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: D-61-8-SM
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited
Quantity per package: 400

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Rectifiers Diode Arrays
Product Number 286-VS-112CNQ030ASMPBF 142860-VS-112CNQ030ASMPBF
Product Name Diode and Rectifier Diodes, Rectifiers - Arrays - VS-112CNQ030ASMPBF
Package Rail/Tube D-61-8-SM
RoHS Compliant RoHS
IO 55 amps
Tj -55 C (-67 F) 150 C (302 F)
Diode Type Schottky; Schottky
Unlock Full Specs
to access all available technical data

Similar Products

Dual voltage regulator diodes - BZB84-B36-QR - Nexperia B.V.
Specs
Diode Applications Voltage Regulation
RoHS Compliant RoHS
VF 0.9000 to 9.00E-4 volts
View Details
2 suppliers
MPPC (SiPMs) / MPPC arrays - S14161-6050HS-04 - Hamamatsu Photonics Europe
Specs
Diode Applications Detector
CT 900 pF
Package Glass epoxy
View Details
Diodes, Rectifiers - Arrays - M1MA151WKT1 - 880497-M1MA151WKT1 - Win Source Electronics
Specs
Diode Type Diode Array 40 V
View Details
Rectifier Diodes, Type SBD - Model: ESAD83M-004RR - Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 0.5500 volts
View Details