Vishay Intertechnology, Inc. 400V 10A TO220 Diode and Rectifier VS-10ETF04FPPBF

Description
DIODE GP 400V 10A TO220-2FP Product overview: VS-10ETF04FPPBF from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400V, 10A, TO220. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 400V, 10A, TO220, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VS-10ETF04FPPBF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE GP 400V 10A TO220-2FP Product overview: VS-10ETF04FPPBF from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400V, 10A, TO220. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 400V, 10A, TO220, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VS-10ETF04FPPBF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
400V 10A TO220 Diode and Rectifier - 280-VS-10ETF04FPPBF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
400V 10A TO220 Diode and Rectifier
280-VS-10ETF04FPPBF
400V 10A TO220 Diode and Rectifier 280-VS-10ETF04FPPBF
DIODE GP 400V 10A TO220-2FP Product overview: VS-10ETF04FPPBF from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400V, 10A, TO220. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 400V, 10A, TO220, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VS-10ETF04FPPBF can be used for catalog matching and distributor lookup.

DIODE GP 400V 10A TO220-2FP Product overview: VS-10ETF04FPPBF from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400V, 10A, TO220. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 400V, 10A, TO220, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VS-10ETF04FPPBF can be used for catalog matching and distributor lookup.

Supplier's Site
Diodes, Rectifiers - Single - VS-10ETF04FPPBF - 760158-VS-10ETF04FPPBF - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - VS-10ETF04FPPBF
760158-VS-10ETF04FPPBF
Diodes, Rectifiers - Single - VS-10ETF04FPPBF 760158-VS-10ETF04FPPBF
Manufacturer: Vishay Semiconductor Diodes Division Win Source Part Number: 760158-VS-10ETF04FPP BF Packaging: Tube Mounting Style: Through Hole Speed: Fast Recovery = 200mA (Io) Package: TO-220-2 Full Pack Diode Type: Standard Current - Average Rectified (Io): 10A Reverse Recovery Time (trr): 200ns Operating Temperature - Junction: -40°C ~ 150°C Family Name: VS-10ETF04FP Categories: Discrete Semiconductor Products Manufacturer Package: TO-220-2 Full Pack Voltage - Forward (Vf) (Maximum) @ If: 1.2V @ 10A Voltage - DC Reverse (Vr) (Maximum): 400V Alternative Parts (Cross-Reference): FFPF10U40STU; FRAF804G C0; ER804F; ECCN: EAR99 Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited

Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 760158-VS-10ETF04FPPBF
Packaging: Tube
Mounting Style: Through Hole
Speed: Fast Recovery = 200mA (Io)
Package: TO-220-2 Full Pack
Diode Type: Standard
Current - Average Rectified (Io): 10A
Reverse Recovery Time (trr): 200ns
Operating Temperature - Junction: -40°C ~ 150°C
Family Name: VS-10ETF04FP
Categories: Discrete Semiconductor Products
Manufacturer Package: TO-220-2 Full Pack
Voltage - Forward (Vf) (Maximum) @ If: 1.2V @ 10A
Voltage - DC Reverse (Vr) (Maximum): 400V
Alternative Parts (Cross-Reference): FFPF10U40STU; FRAF804G C0; ER804F;
ECCN: EAR99
Estimated EOL Date: Obsolete
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - VS-10ETF04FPPBF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
VS-10ETF04FPPBF
Discrete Semiconductor Products - Diodes - Rectifiers VS-10ETF04FPPBF
DIODE GP 400V 10A TO220-2FP

DIODE GP 400V 10A TO220-2FP

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Rectifiers Diodes Rectifiers
Product Number 280-VS-10ETF04FPPBF 760158-VS-10ETF04FPPBF VS-10ETF04FPPBF
Product Name 400V 10A TO220 Diode and Rectifier Diodes, Rectifiers - Single - VS-10ETF04FPPBF Discrete Semiconductor Products - Diodes - Rectifiers
Package Tube
RoHS Compliant RoHS
Tj -40 C (-40 F) -40 to 150 C (-40 to 302 F)
Diode Type Standard
Unlock Full Specs
to access all available technical data

Similar Products

High Current Power Rectifiers - HRSET010311 - Micross Components, Inc.
Specs
IFSM 175 amps
IF 15000 mA
trr 30 ns
View Details
B48-2 and B48-2T Series B481F-2 Diode Module -  - Sensata Technologies
Specs
VRRM 400 volts
IFSM 600 amps
IF 35000 to 50000 mA
View Details
100 V, 250 mA Schottky barrier diode - BAT46GWX - Nexperia B.V.
Specs
Applications Switching
Package SOD-123; SOD123 SOD123
RoHS Compliant RoHS
View Details
8 suppliers
RF Diodes - BA592E6327HTSA1DKR-ND - DigiKey
Infineon Technologies AG
Specs
Configuration Single
Package SOD-323; SC-76, SOD-323
VR 35 volts
View Details
5 suppliers