Vishay Intertechnology, Inc. Through Hole Resistors VR68000003904JAC00

Description
3.9 MOhms ±5% 1W Through Hole Resistor Axial High Voltage, Pulse Withstanding Metal Film
Request a Quote Datasheet
Description
3.9 MOhms ±5% 1W Through Hole Resistor Axial High Voltage, Pulse Withstanding Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - BC5314TB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
BC5314TB-ND
Through Hole Resistors BC5314TB-ND
3.9 MOhms ±5% 1W Through Hole Resistor Axial High Voltage, Pulse Withstanding Metal Film

3.9 MOhms ±5% 1W Through Hole Resistor Axial High Voltage, Pulse Withstanding Metal Film

Buy Now Datasheet
Through Hole Resistors - BC5314CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
BC5314CT-ND
Through Hole Resistors BC5314CT-ND
3.9 MOhms ±5% 1W Through Hole Resistor Axial High Voltage, Pulse Withstanding Metal Film

3.9 MOhms ±5% 1W Through Hole Resistor Axial High Voltage, Pulse Withstanding Metal Film

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Resistors
Product Number BC5314TB-ND
Product Name Through Hole Resistors
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Resistance Te Connectivity - 32AC4822 - Newark, An Avnet Company
Specs
Configuration Single Resistor
Technology / Construction Wirewound
Mounting / Packaging Axial Leaded
View Details
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details