Vishay Precision Group 2W Resistor VR37000004704JA100

Description
Res Metal Glaze 4.7M Ohm 5% 1/2W 200ppm/C Conformal AXL Thru-Hole Ammo Pack Product overview: VR37000004704JA100 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 2W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-VR37000004704JA10 0 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Res Metal Glaze 4.7M Ohm 5% 1/2W 200ppm/C Conformal AXL Thru-Hole Ammo Pack Product overview: VR37000004704JA100 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 2W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-VR37000004704JA10 0 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Glaze 4.7M Ohm 5% 1/2W 200ppm/C Conformal AXL Thru-Hole Ammo Pack Product overview: VR37000004704JA100 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 2W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-VR37000004704JA10 0 can be used for catalog matching and distributor lookup.

Res Metal Glaze 4.7M Ohm 5% 1/2W 200ppm/C Conformal AXL Thru-Hole Ammo Pack Product overview: VR37000004704JA100 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 2W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-VR37000004704JA100 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Through Hole Resistors - BC4922TB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
BC4922TB-ND
Through Hole Resistors BC4922TB-ND
4.7 MOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Automotive AEC-Q200, Pulse Withstanding Metal Film

4.7 MOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Automotive AEC-Q200, Pulse Withstanding Metal Film

Buy Now Datasheet
Through Hole Resistors - BC4922CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
BC4922CT-ND
Through Hole Resistors BC4922CT-ND
4.7 MOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Automotive AEC-Q200, Pulse Withstanding Metal Film

4.7 MOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Automotive AEC-Q200, Pulse Withstanding Metal Film

Buy Now Datasheet
Through Hole Resistors - 4844400 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
4844400
Through Hole Resistors 4844400
Vishay VR37000004704JA100 Resistor

Vishay VR37000004704JA100 Resistor

Supplier's Site
Through Hole Resistors - 4844400P - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
4844400P
Through Hole Resistors 4844400P
Vishay VR37000004704JA100 Resistor

Vishay VR37000004704JA100 Resistor

Supplier's Site
Through Hole Resistors - 1667830 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
1667830
Through Hole Resistors 1667830
Vishay VR37000004704JA100 Resistor

Vishay VR37000004704JA100 Resistor

Supplier's Site
Res, 4M7, 0.5W, Axial, Metal Film Rohs Compliant Vishay - 71AH6771 - Newark, An Avnet Company
Chicago, IL, United States
Res, 4M7, 0.5W, Axial, Metal Film Rohs Compliant Vishay
71AH6771
Res, 4M7, 0.5W, Axial, Metal Film Rohs Compliant Vishay 71AH6771
RES, 4M7, 0.5W, AXIAL, METAL FILM ROHS COMPLIANT: YES

RES, 4M7, 0.5W, AXIAL, METAL FILM ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number 53-VR37000004704JA100 BC4922TB-ND 4844400 4844400P 71AH6771
Product Name 2W Resistor Through Hole Resistors Through Hole Resistors Through Hole Resistors Res, 4M7, 0.5W, Axial, Metal Film Rohs Compliant Vishay
Tolerance 5 +/- % 5 +/- %
Standards and Certifications RoHS RoHS RoHS RoHS
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction MetalFilm Metal glaze Metal Glaze MetalFilm
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Through Hole Resistors - 1249319 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.003 OHM 5W Resistor - 52-BVS-A-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Power Rating 3 watts
View Details