Resistance:10Mohm; Product Range:VR37 Series; Power Rating:500mW; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:3.5kV; Resistor Technology:Metal Foil; Temperature Coefficient:± 200ppm/K RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Resistors |
| Product Number | 30AC2424 |
| Product Name | Resistance Vishay |
| Configuration | Single Resistor |
| Technology / Construction | Metal Foil |
| Mounting / Packaging | Axial Leaded |
| Resistance Range | 1.00E7 ohms |
| Tolerance | 5 +/- % |