Vishay Precision Group Through Hole Resistors VR37000001003JA100

Description
Vishay VR37000001003JA100 Resistor
Request a Quote Datasheet
Description
Vishay VR37000001003JA100 Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 6835284 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
6835284
Through Hole Resistors 6835284
Vishay VR37000001003JA100 Resistor

Vishay VR37000001003JA100 Resistor

Supplier's Site
Through Hole Resistors - 6835284P - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
6835284P
Through Hole Resistors 6835284P
Vishay VR37000001003JA100 Resistor

Vishay VR37000001003JA100 Resistor

Supplier's Site
Through-Hole 0.5 W 100000 ohm Resistor - 53-VR37000001003JA100 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Through-Hole 0.5 W 100000 ohm Resistor
53-VR37000001003JA100
Through-Hole 0.5 W 100000 ohm Resistor 53-VR37000001003JA100
RESISTOR, METAL GLAZE/THICK FILM, 0.5 W, 5 %, 200 ppm, 100000 ohm, THROUGH HOLE MOUNT, AXIAL LEADED, ROHS COMPLIANT Product overview: VR37000001003JA100 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 0.5 W, 100000 ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 0.5 W, 100000 ohm, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-VR37000001003JA10 0 can be used for catalog matching and distributor lookup.

RESISTOR, METAL GLAZE/THICK FILM, 0.5 W, 5 %, 200 ppm, 100000 ohm, THROUGH HOLE MOUNT, AXIAL LEADED, ROHS COMPLIANT Product overview: VR37000001003JA100 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 0.5 W, 100000 ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 0.5 W, 100000 ohm, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-VR37000001003JA100 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Resistors - Through Hole Resistors - 1374847-VR37000001003JA100 - Win Source Electronics
Laguna Hills, CA, United States
Resistors - Through Hole Resistors
1374847-VR37000001003JA100
Resistors - Through Hole Resistors 1374847-VR37000001003JA100
Win Source Part Number: 1374847-VR3700000100 3JA100 Category: Resistors - Through Hole Resistors Temperature Range - Operating: -55°C ~ 155°C Fake Threat In the Open Market: 46 pct. MSL Level: Not Applicable Mfr: Vishay Beyschlag/Draloric/B C Components Series: VR37 Features: Automotive AEC-Q200, Pulse Withstanding Package / Case: Axial Supplier Device Package: Axial HTSUS: 8533.21.0090 Tolerance: ±5% Size / Dimension: 0.157" Dia x 0.354" L (4.00mm x 9.00mm) REACH Status: REACH Unaffected ECCN: EAR99 Temperature Coefficient: ±200ppm/°C Resistance: 100 kOhms Power (Watts): 0.5W, 1/2W Composition: Metal Film Number of Terminations: 2 Product Status: Active

Win Source Part Number: 1374847-VR37000001003JA100
Category: Resistors - Through Hole Resistors
Temperature Range - Operating: -55°C ~ 155°C
Fake Threat In the Open Market: 46 pct.
MSL Level: Not Applicable
Mfr: Vishay Beyschlag/Draloric/BC Components
Series: VR37
Features: Automotive AEC-Q200, Pulse Withstanding
Package / Case: Axial
Supplier Device Package: Axial
HTSUS: 8533.21.0090
Tolerance: ±5%
Size / Dimension: 0.157" Dia x 0.354" L (4.00mm x 9.00mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Temperature Coefficient: ±200ppm/°C
Resistance: 100 kOhms
Power (Watts): 0.5W, 1/2W
Composition: Metal Film
Number of Terminations: 2
Product Status: Active

Buy Now Datasheet
Through Hole Resistors - BC4896CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
BC4896CT-ND
Through Hole Resistors BC4896CT-ND
100 kOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Automotive AEC-Q200, Pulse Withstanding Metal Film

100 kOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Automotive AEC-Q200, Pulse Withstanding Metal Film

Buy Now Datasheet
Through Hole Resistors - BC4896TB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
BC4896TB-ND
Through Hole Resistors BC4896TB-ND
100 kOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Automotive AEC-Q200, Pulse Withstanding Metal Film

100 kOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Automotive AEC-Q200, Pulse Withstanding Metal Film

Buy Now Datasheet
Res, 100K, 0.5W, Axial, Metal Film Rohs Compliant Vishay - 85AH5850 - Newark, An Avnet Company
Chicago, IL, United States
Res, 100K, 0.5W, Axial, Metal Film Rohs Compliant Vishay
85AH5850
Res, 100K, 0.5W, Axial, Metal Film Rohs Compliant Vishay 85AH5850
RES, 100K, 0.5W, AXIAL, METAL FILM ROHS COMPLIANT: YES

RES, 100K, 0.5W, AXIAL, METAL FILM ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Resistors
Product Number 6835284 6835284P 53-VR37000001003JA100 1374847-VR37000001003JA100 BC4896CT-ND 85AH5850
Product Name Through Hole Resistors Through Hole Resistors Through-Hole 0.5 W 100000 ohm Resistor Resistors - Through Hole Resistors Through Hole Resistors Res, 100K, 0.5W, Axial, Metal Film Rohs Compliant Vishay
Technology / Construction Metal glaze Metal Glaze MetalFilm MetalFilm MetalFilm
Mounting / Packaging ThroughHole ThroughHole Axial Leads; Axial
Standards and Certifications RoHS RoHS RoHS RoHS
Resistance Range 100000 ohms 100000 ohms 100000 ohms
Power Rating 0.5000 watts 0.5000 watts 0.5000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 8200 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers