Vishay VR25000005604JA100 Resistor
Vishay VR25000005604JA100 Resistor
Vishay VR25000005604JA100 Resistor
RESISTOR, METAL GLAZE/THICK FILM, 0.25 W, 5 %, 200 ppm, 5600000 ohm, THROUGH HOLE MOUNT, AXIAL LEADED, ROHS COMPLIANT Product overview: VR25000005604JA100 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 0.25 W, 5600000 ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 0.25 W, 5600000 ohm, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-VR25000005604JA10
Manufacturer: Vishay BC Components
Win Source Part Number: 804164-VR25000005604
Packaging: Tape & Box (TB)
Features: Automotive AEC-Q200, Pulse Withstanding
Tolerance: ±5%
Temperature Coefficient: ±200ppm/°C
Power (Watts): 0.25W, 1/4W
Composition: Metal Film
Number of Terminations: 2
Resistance: 5.6 MOhms
Supplier Device Package: Axial
Temperature Range - Operating: -55°C ~ 155°C
Dimension: 0.098" Dia x 0.256" L (2.50mm x 6.50mm)
Manufacturer Package: Axial
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1,000
MSL Level: 1 (Unlimited)
5.6 MOhms ±5% 0.25W, 1/4W Through Hole Resistor Axial Automotive AEC-Q200, Pulse Withstanding Metal Film
5.6 MOhms ±5% 0.25W, 1/4W Through Hole Resistor Axial Automotive AEC-Q200, Pulse Withstanding Metal Film
RES, 5.6M, 0.25W, AXIAL, METAL FILM ROHS COMPLIANT: YES
| RS Components, Ltd. | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Resistors | Resistors |
| Product Number | 4844551 | 4844551P | 53-VR25000005604JA100 | 804164-VR25000005604JA100 | BC4892TB-ND | 85AH5847 |
| Product Name | Through Hole Resistors | Through Hole Resistors | Through-Hole 0.25 W 5600000 ohm Resistor | Through Hole Resistors - VR25000005604JA100 | Through Hole Resistors | Res, 5.6M, 0.25W, Axial, Metal Film Rohs Compliant Vishay |
| Technology / Construction | Metal glaze | MetalFilm | MetalFilm | MetalFilm | ||
| Mounting / Packaging | ThroughHole | ThroughHole | Axial Leads; Axial | |||
| Standards and Certifications | RoHS | RoHS | RoHS | RoHS | ||
| Resistance Range | 0.0056 ohms | 5.60E6 ohms | ||||
| Power Rating | 0.2500 watts | 0.2500 watts | 0.2500 watts |