Manufacturer: Vishay Beyschlag/Draloric/B
Win Source Part Number: 1329124-VR2500000470
Category: Resistors>Through Hole Resistors
Packaging: Cut Tape (CT),Tape & Box (TB)
Features: Automotive AEC-Q200, High Voltage, Pulse Withstanding
Size / Dimension: 0.098" Dia x 0.256" L (2.50mm x 6.50mm)
Standard Package: 5,000
Tolerance: ±5%
Temperature Coefficient: ±200ppm/°C
Power (Watts): 0.25W, 1/4W
Composition: Metal Film
Number of Terminations: 2
Resistance: 470 kOhms
Supplier Device Package: Axial
Temperature Range - Operating: -55°C ~ 155°C
Case / Package: Axial
ECCN: EAR99
Fake Threat In the Open Market: 79
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8533.21.0090
Other Part Number: BC4420TB,VR250000047
RoHS Status: ROHS3 Compliant
470 kOhms ±5% 0.25W, 1/4W Through Hole Resistor Axial Automotive AEC-Q200, High Voltage, Pulse Withstanding Metal Film
470 kOhms ±5% 0.25W, 1/4W Through Hole Resistor Axial Automotive AEC-Q200, High Voltage, Pulse Withstanding Metal Film
RESISTOR, METAL GLAZE/THICK FILM, 0.25 W, 5 %, 200 ppm, 470000 ohm, THROUGH HOLE MOUNT, AXIAL LEADED, ROHS COMPLIANT Product overview: VR25000004703JA500 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 0.25 W, 470000 ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 0.25 W, 470000 ohm, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-VR25000004703JA50
Through Hole Metal Film Resistor, VR25 Series, 470 kohm, 250 mW, - 5%, 1.6 kV, Axial Leaded RoHS Compliant: Yes
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors |
| Product Number | 1329124-VR25000004703JA500 | BC4420TB-ND | 53-VR25000004703JA500 | 28W5496 |
| Product Name | Resistors - Through Hole Resistors | Through Hole Resistors | Through-Hole 0.25 W 470000 ohm Resistor | Through Hole Metal Film Resistor, Vr25 Series, 470 Kohm, 250 Mw, 5%, 1.6 Kv, Axial Leaded Rohs Compliant Vishay |
| Technology / Construction | MetalFilm | MetalFilm | MetalFilm | |
| Resistance Range | 470000 ohms | 470000 ohms | ||
| Tolerance | 5 +/- % | 5 +/- % | 5 +/- % | |
| Temperature Coefficient | 200 ±ppm/°C | 200 ±ppm/°C | ||
| Power Rating | 0.2500 watts | 0.2500 watts |