Vishay Precision Group Single FETs, MOSFETs VQ1004P

Description
MOSFET N-CH 60V 0.4A TO-205
Description
MOSFET N-CH 60V 0.4A TO-205

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - VQ1004P - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
VQ1004P
Single FETs, MOSFETs VQ1004P
MOSFET N-CH 60V 0.4A TO-205

MOSFET N-CH 60V 0.4A TO-205

Supplier's Site
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
VQ1004P
Discrete Semiconductor Products - Transistors - FETs, MOSFETs VQ1004P
MOSFET N-CH 60V 0.4A TO-205

MOSFET N-CH 60V 0.4A TO-205

Supplier's Site
Mosfet; Channel Type Vishay - 13C1946 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet; Channel Type Vishay
13C1946
Mosfet; Channel Type Vishay 13C1946
MOSFET; Channel Type:N Channel; Drain Source Voltage Vds:60V; Continuous Drain Current Id:460mA; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:1.7V; Power Dissipation:1.3W; MSL:- RoHS Compliant: No

MOSFET; Channel Type:N Channel; Drain Source Voltage Vds:60V; Continuous Drain Current Id:460mA; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:1.7V; Power Dissipation:1.3W; MSL:- RoHS Compliant: No

Supplier's Site

Technical Specifications

  ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number VQ1004P VQ1004P 13C1946
Product Name Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs Mosfet; Channel Type Vishay
IDSS 830 milliamps 460 milliamps
Unlock Full Specs
to access all available technical data