Vishay Intertechnology, Inc. TRANSISTORS - Transistors - FETs, MOSFETs - RF - VQ1001P-E3 VQ1001P-E3

Description
Manufacturer: Vishay Win Source Part Number: 938746-VQ1001P-E3 Operating Temperature Range: -55°C ~ 150°C (TJ) Features: Mosfet Array 4 N-Channel 30V 830mA 2W Through Hole 14-DIP Package: Tube Mounting: Through Hole Part Status: Obsolete Family Name: VQ1001 Categories: Discrete Semiconductor Products Case / Package: 14-DIP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance Quantity per package: 25 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 938746-VQ1001P-E3 Operating Temperature Range: -55°C ~ 150°C (TJ) Features: Mosfet Array 4 N-Channel 30V 830mA 2W Through Hole 14-DIP Package: Tube Mounting: Through Hole Part Status: Obsolete Family Name: VQ1001 Categories: Discrete Semiconductor Products Case / Package: 14-DIP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance Quantity per package: 25 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - VQ1001P-E3 - 938746-VQ1001P-E3 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - VQ1001P-E3
938746-VQ1001P-E3
TRANSISTORS - Transistors - FETs, MOSFETs - RF - VQ1001P-E3 938746-VQ1001P-E3
Manufacturer: Vishay Win Source Part Number: 938746-VQ1001P-E3 Operating Temperature Range: -55°C ~ 150°C (TJ) Features: Mosfet Array 4 N-Channel 30V 830mA 2W Through Hole 14-DIP Package: Tube Mounting: Through Hole Part Status: Obsolete Family Name: VQ1001 Categories: Discrete Semiconductor Products Case / Package: 14-DIP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance Quantity per package: 25 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095

Manufacturer: Vishay
Win Source Part Number: 938746-VQ1001P-E3
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: Mosfet Array 4 N-Channel 30V 830mA 2W Through Hole 14-DIP
Package: Tube
Mounting: Through Hole
Part Status: Obsolete
Family Name: VQ1001
Categories: Discrete Semiconductor Products
Case / Package: 14-DIP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance
Quantity per package: 25
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095

Buy Now Datasheet
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
VQ1001P-E3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs VQ1001P-E3
MOSFET 4N-CH 30V 0.83A 14DIP

MOSFET 4N-CH 30V 0.83A 14DIP

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 938746-VQ1001P-E3 VQ1001P-E3
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - VQ1001P-E3 Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

Single FETs, MOSFETs - 64-4051-ND - DigiKey
Infineon Technologies AG
Specs
Polarity N-Channel
Package Type TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63
View Details
2 suppliers
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - UF3C120150K4S - Shenzhen Shengyu Electronics Technology Limited
Specs
Package Type 12V
Packing Method Tube; Tube
View Details
3 suppliers
GaAs Fet Switches - KS200 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details