Vishay Precision Group Mosfet, 60V, 830Ma. Dip; Channel Type Vishay VQ1000P-E3

Description
MOSFET, 60V, 830mA. DIP; Channel Type:N Channel; Drain Source Voltage Vds:60V; Continuous Drain Current Id:830mA; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:2.1V; No. of Pins:14Pins RoHS Compliant: Yes
Datasheet
Description
MOSFET, 60V, 830mA. DIP; Channel Type:N Channel; Drain Source Voltage Vds:60V; Continuous Drain Current Id:830mA; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:2.1V; No. of Pins:14Pins RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mosfet, 60V, 830Ma. Dip; Channel Type Vishay - 06J8715 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, 60V, 830Ma. Dip; Channel Type Vishay
06J8715
Mosfet, 60V, 830Ma. Dip; Channel Type Vishay 06J8715
MOSFET, 60V, 830mA. DIP; Channel Type:N Channel; Drain Source Voltage Vds:60V; Continuous Drain Current Id:830mA; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:2.1V; No. of Pins:14Pins RoHS Compliant: Yes

MOSFET, 60V, 830mA. DIP; Channel Type:N Channel; Drain Source Voltage Vds:60V; Continuous Drain Current Id:830mA; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:2.1V; No. of Pins:14Pins RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET N-CH 60V 0.225A

MOSFET N-CH 60V 0.225A

Buy Now Datasheet

Technical Specifications

  Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 06J8715 VQ1000P-E3
Product Name Mosfet, 60V, 830Ma. Dip; Channel Type Vishay MOSFET
IDSS 830 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

30 V, N-channel Trench MOSFET - BSH108,215 - Nexperia B.V.
Specs
MOSFET Operating Mode Enhancement
Package Type SOT23; SOT23 SOT23
View Details
9 suppliers
QUAD/DUAL SUPERCAPACITOR AUTO BALANCING (SAB™) MOSFET ARRAY - ALD810027SCL - Advanced Linear Devices, Inc.
Specs
Polarity N-Channel
MOSFET Operating Mode Enhancement; Precision Enhancement Mode
V(BR)DSS 10.6 volts
View Details
3 suppliers
MOSFETs - 1827128P - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type X1-DFN
View Details