VISHAY PRECISION GROUP
VPR221Z 0R5-1RC -- VPR221Z 1R00000 0.25% VISHAY FOIL RESISTORS
Vishay Precision Group
Vpr221Z 1R00000 0.25% Vishay Foil Resistors
VPR221Z 0R5-1RC
Description
VPR221Z 1R00000 0.25%
Description
VPR221Z 1R00000 0.25%
Suppliers
Vpr221Z 1R00000 0.25% Vishay Foil Resistors
76M4578
Supplier's Site
Technical Specifications
|
Product Category
|
Resistors |
|
Product Number
|
76M4578 |
|
Product Name
|
Vpr221Z 1R00000 0.25% Vishay Foil Resistors |
|
Configuration
|
Single Resistor
|
Unlock Full Specs
to access all available technical data
Similar Products
Hottinger Brüel & Kjær A/S
Resistance Range
17.5 ohms
View Details
Operating Temperature
-40 to 16 C (-40 to 60 F)
View Details
Category / Application
Current Sensing
Operating DC Voltage
-5 to 80 volts
View Details