VISHAY PRECISION GROUP
VPR221S 1R-2RB -- VPR221S 2R0000 0.1% VISHAY FOIL RESISTORS
Vishay Precision Group
Vpr221S 2R0000 0.1% Vishay Foil Resistors
VPR221S 1R-2RB
Description
VPR221S 2R0000 0.1%
Description
VPR221S 2R0000 0.1%
Suppliers
Vpr221S 2R0000 0.1% Vishay Foil Resistors
76M4516
Supplier's Site
Technical Specifications
|
Product Category
|
Resistors |
|
Product Number
|
76M4516 |
|
Product Name
|
Vpr221S 2R0000 0.1% Vishay Foil Resistors |
|
Configuration
|
Single Resistor
|
Unlock Full Specs
to access all available technical data
Similar Products
Mounting / Packaging
ThroughHole
Resistance Range
330 ohms
Tolerance
5 +/- %
View Details
Technology / Construction
Thin film
Mounting / Packaging
Surface Mount Technology (SMT / SMD); Melf 0204
Standards and Certifications
RoHS; Aec-q200 qualified
View Details
Configuration
Single Resistor
Category / Application
Automotive; Aerospace; Current Sensing; Precision Resistor; Power Applications
Technology / Construction
Metal Foil
View Details
KOA Speer Electronics, Inc.
Configuration
Single Resistor
Category / Application
General Use
Technology / Construction
CarbonFilm
View Details