VISHAY PRECISION GROUP
VPR221 >2R-500RB -- VPR221 500R00 0.1% VISHAY FOIL RESISTORS
Vishay Precision Group
Vpr221 500R00 0.1% Vishay Foil Resistors
VPR221 >2R-500RB
Description
VPR221 500R00 0.1%
Description
VPR221 500R00 0.1%
Suppliers
Vpr221 500R00 0.1% Vishay Foil Resistors
76M4469
Supplier's Site
Technical Specifications
|
Product Category
|
Resistors |
|
Product Number
|
76M4469 |
|
Product Name
|
Vpr221 500R00 0.1% Vishay Foil Resistors |
|
Configuration
|
Single Resistor
|
Unlock Full Specs
to access all available technical data
Similar Products
Technology / Construction
Thick Film (Chip)
Mounting / Packaging
Bolt-on Chassis; Screw Terminals
Resistance Range
22 ohms
View Details
2 suppliers
Technology / Construction
Thick film
Mounting / Packaging
ThroughHole
Standards and Certifications
RoHS
View Details
Configuration
Single Resistor
Category / Application
Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction
Metal Foil
View Details
KOA Speer Electronics, Inc.
Configuration
Single Resistor
Category / Application
General Use
Technology / Construction
CarbonFilm
View Details